EN
  • EN
  • DE

TPS61081DRCTG4

Part No TPS61081DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.3A 10-SON / Conv DC-DC 2.5V to 6V Step Up Single-Out 2.5V to 27V 0.35A 10-Pin VSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 2.5V
Output Voltage MAX 27V
Output Current 1.3A (Switch)
Frequency - Switching 600kHz, 1.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 798027-TPS61081DRCTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61081
Introduction Date April 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61081DRCTG4 CAD Model

Description

Introducing the TPS61081DRCTG4 from Texas Instruments

The TPS61081DRCTG4 is a high-performance, fully integrated synchronous boost converter from the renowned semiconductor manufacturer, Texas Instruments. This efficient power management IC is designed to provide a compact and reliable solution for portable electronics that require higher voltage outputs from lower voltage sources such as single-cell lithium-ion batteries or multiple alkaline/NiMH cells.

Key Features

  • Wide Input Voltage Range: The TPS61081DRCTG4 operates with an input voltage range of 1.8V to 5.5V, making it versatile for various applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 12.6V via an external resistor divider, catering to the needs of different circuit designs.
  • High Efficiency: With an integrated 2A, 0.2Ω synchronous switch, the device provides high efficiency and reduces the need for external Schottky diodes.
  • Power Save Mode: It includes a power save mode for improved efficiency at light loads, which is crucial for extending battery life in portable devices.
  • Thermal Protection: The IC features over-temperature protection, safeguarding the device and the system during high power operations or ambient conditions.
  • Small Package Size: Housed in a small 3x3mm QFN package, the TPS61081DRCTG4 saves valuable board space and is ideal for space-constrained applications.

Applications

The TPS61081DRCTG4 is well-suited for a wide range of products that require a high-efficiency, adjustable boost converter. Common applications include:

  • Portable Media Players
  • Handheld Devices
  • Wireless Peripherals
  • GPS Units
  • Portable Medical Devices
  • Backup Power Supplies

Reliability and Performance

As with all Texas Instruments products, the TPS61081DRCTG4 is designed to meet the rigorous demands of modern electronic devices. It provides a reliable power solution with protection features that ensure stable operation under various conditions. For designers and engineers looking to enhance the performance of their portable electronics, the TPS61081DRCTG4 offers a balance of efficiency, flexibility, and compactness.

Whether you're developing a new handheld gadget or upgrading an existing product, the TPS61081DRCTG4 from Texas Instruments is a superior choice for your power supply needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7356 $51.9764
40+ $2.5624 $102.4960
61+ $2.4759 $151.0299
87+ $2.3027 $200.3349
113+ $2.2162 $250.4306
141+ $2.1296 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,230 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess