EN
  • EN
  • DE

SP491CN

Part No SP491CN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Full Duplex RS-485 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257432-SP491CN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP491CN CAD Model

Description

The SP491CN is a RS-485 transceiver manufactured by Sipex Corporation (now Exar Corporation). It is designed for robust serial data communication over long distances in noisy environments. This transceiver provides differential transmit and receive capabilities, making it suitable for use in industrial networking, building automation, and other applications requiring reliable data transmission.

Applications:

  • Industrial Networking: Facilitates communication between devices in industrial environments using the RS-485 standard.
  • Building Automation: Used in building automation systems for controlling and monitoring various devices, such as HVAC systems and lighting.
  • Motor Control: Enables communication between motor controllers and other system components.
  • Point-of-Sale Systems: Provides reliable data transmission in point-of-sale terminals and related equipment.
  • Security Systems: Used in security systems for transmitting data between sensors, control panels, and other devices.

Features:

  • RS-485 Transceiver: Complies with the RS-485 standard for robust serial data communication.
  • Differential Transmit and Receive: Provides high noise immunity and reliable data transmission over long distances.
  • Half-Duplex Communication: Supports half-duplex communication, allowing for bidirectional data transmission over a single pair of wires.
  • Slew-Rate Limited Drivers: Reduces electromagnetic interference (EMI) and minimizes reflections on the transmission line.
  • Thermal Shutdown Protection: Protects the transceiver from damage due to overheating.

Benefits:

  • Reliable Data Transmission: Ensures robust data communication in noisy industrial environments.
  • Long-Distance Communication: Allows for data transmission over distances of up to 4000 feet.
  • Reduced EMI: Slew-rate limited drivers minimize electromagnetic interference, improving system performance.
  • Enhanced System Protection: Thermal shutdown protection prevents damage due to overheating.
  • Easy Integration: Designed for straightforward integration into RS-485 networks.

Additional Details:

The SP491CN is typically available in an 8-pin DIP or SOIC package, making it easy to integrate into existing circuit designs. The differential transmit and receive capabilities provide superior noise immunity compared to single-ended communication schemes. The slew-rate limited drivers help to reduce electromagnetic interference (EMI) and minimize reflections on the transmission line, ensuring reliable data transmission over long distances. The thermal shutdown protection prevents damage to the transceiver in the event of overheating, enhancing system reliability. The SP491CN is a cost-effective and robust solution for RS-485 communication, providing reliable data transmission in demanding industrial environments. Its features and benefits make it a popular choice for a wide range of applications requiring long-distance serial communication.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2613 $63.0650
115+ $1.0349 $119.0135
175+ $1.0025 $175.4375
240+ $0.9702 $232.8480
310+ $0.9379 $290.7490
415+ $0.8408 $348.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,216 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess