EN
  • EN
  • DE

TPS61088QRHLTQ1

Part No TPS61088QRHLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC PWR MGMT SWITCHING REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A 20-VFQFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x4.5)
Family Name TPS61088
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS61088QRHLTQ1CT, 296-TPS61088QRHLTQ1TR, 296-TPS61088QRHLTQ1DKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900850-TPS61088QRHLTQ1
Ultra Librarian 3D Model Ultra Librarian TPS61088QRHLTQ1 CAD Model

Description

Overview of TPS61088QRHLTQ1 from Texas Instruments

The TPS61088QRHLTQ1 is a high-performance, fully integrated synchronous boost converter from Texas Instruments, tailored for automotive and industrial applications. This advanced power management IC is designed to efficiently step up voltages, making it an ideal solution for systems that require a higher voltage output from a lower voltage source.

Key Features

  • Wide Input Voltage Range: The TPS61088QRHLTQ1 operates with an input voltage range from 2.7V to 12V, accommodating a variety of power sources including single-cell and multi-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide up to 12A of output current, with the capability of generating voltages as high as 28V.
  • High Efficiency: The device features a synchronous rectification design, which significantly improves efficiency by minimizing power loss during the conversion process.
  • Integrated Power Switches: With integrated power MOSFETs, the TPS61088QRHLTQ1 minimizes external component count, reducing the overall solution footprint and simplifying the design process.
  • Protection Features: The converter includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, making it suitable for in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and other automotive electronics.

Applications

The versatile nature of the TPS61088QRHLTQ1 makes it suitable for a broad range of applications beyond automotive, such as portable electronics, power banks, and industrial systems that demand a compact, high-efficiency voltage boost solution.

Package and Availability

Available in a compact QFN package, the TPS61088QRHLTQ1 ensures a space-saving design, which is critical for modern electronics where board space is at a premium. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of this boost converter into your design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1301 $53.6913
30+ $3.3888 $101.6640
46+ $3.2829 $151.0134
63+ $3.1770 $200.1510
82+ $3.0711 $251.8302
109+ $2.7534 $300.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,666 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess