EN
  • EN
  • DE

TPS61093QDSKRQ1

Part No TPS61093QDSKRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 900MA 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Adjustable 1.6V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-SON (2.5x2.5)
Family Name TPS61093
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42523-1-ND, 296-42523-6, TPS61093QDSKRQ1-ND, 296-42523-1, 296-42523-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900851-TPS61093QDSKRQ1
Ultra Librarian 3D Model Ultra Librarian TPS61093QDSKRQ1 CAD Model

Description

Product Overview: TPS61093QDSKRQ1 from Texas Instruments

The TPS61093QDSKRQ1 is a high-performance, fully integrated synchronous boost converter from Texas Instruments, designed specifically for automotive and industrial applications. This device is part of Texas Instruments' reliable power management solutions, providing efficient voltage step-up for electronics that require a higher operating voltage than what is available from the power supply.

Key Features

  • Wide Input Voltage Range: The TPS61093QDSKRQ1 operates over a wide input voltage range from 0.8 V to 5.5 V, making it suitable for a variety of low-voltage power sources, including single-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8 V to 12 V, which allows for flexibility in powering different types of circuits and applications.
  • High Efficiency: With a synchronous rectifier and a 1.2 MHz fixed switching frequency, the device ensures high efficiency across a wide load range.
  • Load Disconnect Feature: The integrated load disconnect feature provides isolation of the load from the power source when the device is disabled, which helps in reducing standby power consumption.
  • Protection Features: The TPS61093QDSKRQ1 includes over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including operation across a wide temperature range of -40°C to 125°C.
  • Small Package: Available in a small 6-pin WSON package, it is ideal for space-constrained applications.

Applications

The TPS61093QDSKRQ1 is versatile enough to be used in a range of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Portable and battery-powered electronics
  • Industrial control systems
  • Power banks and USB-powered devices

With its robust design and comprehensive feature set, the TPS61093QDSKRQ1 is an excellent choice for designers looking to create efficient, reliable, and compact power supply circuits in automotive and industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3881 $51.1048
20+ $5.2415 $104.8300
30+ $5.0777 $152.3310
41+ $4.9139 $201.4699
53+ $4.7501 $251.7553
71+ $4.2587 $302.3677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,282 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess