The BS62LV4006PIP70 is a low-voltage 4M-bit static RAM (SRAM) from Brilliance Semiconductor, organized as 512K x 8 bits. It features a typical access time of 70ns, as indicated by the "70". The 'PIP' likely designates the package type.
Applications:
- Embedded systems
- Data logging
- Buffer memory
- Industrial control systems
- Portable devices
Features:
- Access time: 70ns
- Low voltage operation (typically 3.3V or 5V, confirm with the datasheet)
- TTL-compatible inputs and outputs
- 512K x 8-bit organization
- Low power consumption
- Package Type: (PIP - Needs datasheet verification)
Benefits:
- Effective data access speed enhances system performance.
- Low voltage operation contributes to extended battery life in portable devices.
- Streamlines integration with microprocessors and digital logic circuits.
- Offers dependable data storage.
Additional Details:
For precise power consumption figures and other electrical specifications, refer to the device's datasheet. Package type confirmation (PIP) also requires datasheet verification.