EN
  • EN
  • DE

TPS61096DSST

Part No TPS61096DSST
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 350MA 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 350mA (Switch) 12-WFDFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-WSON (3x2)
Family Name TPS61096
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44807-1, 296-44807-2, 296-44807-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900852-TPS61096DSST
Ultra Librarian 3D Model Ultra Librarian TPS61096DSST CAD Model

Description

The TPS61096DSST from Texas Instruments is a state-of-the-art boost converter IC designed for applications requiring efficient voltage step-up conversion. It is a highly integrated power solution that offers a compact and efficient way to increase the voltage from a lower voltage source, making it ideal for battery-powered devices, portable electronics, and energy harvesting systems.

Key Features

  • High Efficiency: The device boasts a high efficiency across a wide load range, thanks to its advanced switching technology. This ensures extended battery life and reduced heat generation.
  • Adjustable Output Voltage: It offers an adjustable output voltage, allowing designers to tailor the output to meet specific application requirements.
  • Low Quiescent Current: The TPS61096DSST is designed with a low quiescent current, which minimizes power drain when the device is in standby mode, further conserving battery life.
  • Integrated Power Switch: It includes an integrated power MOSFET switch, which simplifies the design and reduces external component count.
  • Small Package Size: The device is available in a small, space-saving package, making it suitable for portable applications where board space is at a premium.

Applications

The versatility of the TPS61096DSST makes it an excellent choice for a variety of applications. These include, but are not limited to:

  • Portable and battery-powered devices
  • Energy harvesting systems
  • Power banks
  • LED lighting solutions
  • Wireless sensors
  • Handheld medical devices

Technical Specifications

The TPS61096DSST operates over a wide input voltage range and features a fixed switching frequency that minimizes EMI interference. The device is also equipped with a variety of protection features, including over-temperature protection and over-current protection, to ensure reliable operation under various conditions.

Conclusion

With its combination of high efficiency, adjustable output voltage, and small form factor, the Texas Instruments TPS61096DSST boost converter is an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0825 $53.0725
30+ $3.3498 $100.4940
47+ $3.2451 $152.5197
64+ $3.1404 $200.9856
83+ $3.0358 $251.9714
111+ $2.7217 $302.1087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess