EN
  • EN
  • DE

TPS610993YFFR

Part No TPS610993YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3V 800MA 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-UFBGA, DSBGA
Case / Package 6-DSBGA
Family Name TPS610993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50422-2, 296-50422-6, TPS610993YFFR-ND, 296-50422-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900855-TPS610993YFFR
Ultra Librarian 3D Model Ultra Librarian TPS610993YFFR CAD Model

Description

The TPS610993YFFR is a highly efficient, low-power, small footprint, boost converter IC from Texas Instruments, designed to provide a stable voltage supply from a lower voltage input. This component is particularly suitable for battery-powered applications, where extending the battery life is crucial.

This boost converter is capable of managing input voltages as low as 0.5V, making it an excellent choice for devices running on single-cell batteries, such as alkaline, NiMH, or lithium cells. With its high efficiency and low quiescent current, the TPS610993YFFR ensures minimal power loss during operation, which is essential for maximizing battery life in portable devices.

Key Features:

  • Voltage Range: The TPS610993YFFR operates with an input voltage range from 0.5V to 5.5V, accommodating a wide variety of single-cell batteries and power sources.
  • High Efficiency: With up to 96% efficiency, this boost converter allows for maximum energy utilization, which is particularly beneficial in energy-critical applications.
  • Output Voltage: The device provides a selectable fixed output voltage that can be set through external resistors, offering design flexibility to meet specific requirements.
  • Low Quiescent Current: It has an ultra-low quiescent current of typically 1µA, contributing to longer battery life in standby and light-load conditions.
  • Package: The TPS610993YFFR comes in a compact YFF package, which is ideal for space-constrained applications.
  • Protection Features: It includes built-in over-temperature and over-current protection, enhancing the reliability and safety of the device.

Applications for the TPS610993YFFR are diverse, including but not limited to, portable medical devices, wireless sensors, smart meters, and any other low-power gadgets that require a consistent voltage supply. Texas Instruments' commitment to quality ensures that the TPS610993YFFR meets the stringent requirements of these applications, providing a reliable and efficient power management solution.

Overall, the TPS610993YFFR is a versatile and robust component that offers designers the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9828 $51.5528
62+ $1.6269 $100.8678
96+ $1.5761 $151.3056
132+ $1.5253 $201.3396
170+ $1.4744 $250.6480
227+ $1.3219 $300.0713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,650 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess