EN
  • EN
  • DE

TPS610995YFFT

Part No TPS610995YFFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 3.6V 800MA 6DSBGA / Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 0.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.6V
Current - Output 800mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-UFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number TPS610995
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47468-6,296-47468-2,296-47468-1
Standard Package 250
Win Source Part Number 1317606-TPS610995YFFT
Ultra Librarian 3D Model Ultra Librarian TPS610995YFFT CAD Model

Description

Introducing the TPS610995YFFT from Texas Instruments

The TPS610995YFFT is a cutting-edge, low-power boost converter integrated circuit (IC) from the renowned semiconductor manufacturer Texas Instruments (TI). This highly efficient device is designed to extend battery life and reduce power consumption, making it an ideal solution for portable and battery-powered applications. With its compact form factor and robust feature set, the TPS610995YFFT stands out as a versatile and reliable component for modern electronic designs.

Key Features and Benefits

  • High Efficiency: The TPS610995YFFT boasts a high-efficiency boost converter, capable of up to 96% efficiency. This ensures minimal energy loss during voltage conversion, leading to longer battery life and reduced heat generation.
  • Low Quiescent Current: With a quiescent current of just 1 µA, this IC significantly reduces the power drain when in standby mode, making it ideal for devices that require long standby times.
  • Adjustable Output Voltage: Designers can adjust the output voltage from 1.8V to 5.5V to suit a wide range of applications, providing flexibility in powering different components within a system.
  • Power Save Mode: The device includes a power save mode that automatically switches between pulse width modulation (PWM) and pulse frequency modulation (PFM) to optimize efficiency with varying load conditions.
  • Small Footprint: Housed in a compact 6-pin YFF package, the TPS610995YFFT saves valuable board space, which is crucial in space-constrained applications like wearables and IoT devices.
  • Integrated Functionalities: It comes with built-in features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation and protection for the end device.

Applications

The versatility of the TPS610995YFFT makes it suitable for a broad range of applications. It's particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Wearable devices like smartwatches and fitness trackers
  • Wireless sensors and IoT devices that require energy efficiency
  • Medical devices with low power requirements
  • Any battery-powered application where extended battery life is essential

Overall, the TPS610995YFFT from Texas Instruments is a powerful solution for designers looking to enhance the efficiency and performance of their portable and low-power devices. Its combination of high efficiency, low standby power, and small package size makes it an excellent choice for the next generation of compact, energy-conscious electronics.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4170 $50.7570
51+ $1.9832 $101.1432
79+ $1.9212 $151.7748
108+ $1.8593 $200.8044
140+ $1.7973 $251.6220
187+ $1.6114 $301.3318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess