EN
  • EN
  • DE

TPS61120PWR

Part No TPS61120PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONV DUAL-OUT 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Operating Supply Current 10μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 118192-TPS61120PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61120PWR CAD Model

Description

The TPS61120PWR is a versatile, high-performance, integrated power management IC from the reputable manufacturer Texas Instruments. This device is designed to efficiently manage power requirements for a wide range of electronic applications. It is particularly well-suited for portable devices that require efficient power conversion and long battery life.

Key Features

  • Boost Converter: The TPS61120PWR includes a synchronous boost converter with a wide input voltage range, capable of supporting applications that require a higher voltage output than the available input source.
  • Adjustable Output: Users can adjust the output voltage as per the requirements of their specific application, providing flexibility and customization.
  • High Efficiency: With its high-efficiency power conversion capabilities, this device ensures minimal energy loss during operation, which is critical for battery-powered devices.
  • Low Quiescent Current: The low quiescent current feature extends battery life by reducing the power consumption when the device is in standby mode.
  • Power Save Mode: The integrated power save mode further conserves energy during light load conditions, making it an excellent choice for power-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and the application from potential damage due to overheating.
  • Package: The TPS61120PWR is offered in a 14-TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications

The TPS61120PWR's flexible and efficient design makes it ideal for a broad array of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Handheld devices
  • Wireless communication equipment
  • Power banks and portable chargers
  • Energy harvesting systems

With its combination of efficiency, adjustability, and protective features, the TPS61120PWR from Texas Instruments stands out as a reliable choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6126 $50.5764
34+ $2.9642 $100.7828
53+ $2.8716 $152.1948
72+ $2.7789 $200.0808
94+ $2.6863 $252.5122
125+ $2.4084 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,447 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess