EN
  • EN
  • DE

TPS61170QDRVRQ1

Part No TPS61170QDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 960MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS61170
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-29763-2, 296-29763-1, -296-29763-1-ND, -296-29763-1, 296-29763-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853068-TPS61170QDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS61170QDRVRQ1 CAD Model

Description

The TPS61170QDRVRQ1 is a high-performance, adjustable, high-voltage boost converter from Texas Instruments. Designed to meet the rigorous demands of automotive and industrial applications, this device is capable of driving single or multiple LEDs in series with excellent efficiency and reliability.

Operating with an input voltage range of 3V to 18V, the TPS61170QDRVRQ1 can support a wide array of power sources, from standard automotive batteries to industrial power rails. This makes it an ideal choice for systems that require a flexible and robust power solution.

The converter integrates a 1.2A, 40V power switch which allows it to deliver a high output voltage up to 38V. This feature is particularly useful for driving LEDs that require higher voltages, ensuring consistent brightness and performance. The switching frequency is adjustable from 1.2MHz to 1.8MHz, which provides designers with the flexibility to optimize the size and response of the external components.

With its built-in overvoltage protection, the TPS61170QDRVRQ1 ensures that the output voltage does not exceed the safe limit, protecting both the converter and the downstream components. Additionally, the device offers thermal shutdown, LED open-circuit protection, and LED short-circuit protection, further enhancing its safety features.

The TPS61170QDRVRQ1 comes in a compact 6-pin SON package, which is highly suitable for space-constrained applications. Its small footprint does not compromise its performance, making it an excellent choice for portable and automotive lighting solutions.

Whether you're designing LED headlamps, backlighting systems, or portable lighting devices, the TPS61170QDRVRQ1 provides a high-quality, efficient, and flexible solution that meets the stringent requirements of the automotive and industrial markets.

Learn more about the TPS61170QDRVRQ1 and how it can be the cornerstone of your next high-voltage lighting project.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9335 $51.3425
135+ $0.7660 $103.4100
205+ $0.7420 $152.1100
280+ $0.7181 $201.0680
365+ $0.6942 $253.3830
485+ $0.6223 $301.8155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess