The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPS61181ARTER

Part No TPS61181ARTER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16WQFN / LED Driver 60 Segment 16-Pin WQFN EP T/R
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.456 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
70+
$0.7280
$50.960
170+
$0.5980
$101.660
260+
$0.5790
$150.540
360+
$0.5600
$201.600
465+
$0.5420
$252.030
620+
$0.4860
$301.320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Family Name TPS61181
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LT3598EFE#TRPBF; LT3598IUF#PBF;  BD6150MUV-E2;  LT3598IFE#TRPBF; 
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 034287-TPS61181ARTER
Case / Package 16-WQFN (3x3)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Applications Backlight
Dimming PWM
Frequency 1MHz
Channel Output Current 30mA
Output Voltage 38V
Maximum Supply Voltage 24V
Operating Input Voltage(Min) 4.5V
Number of Outputs 6
Internal Switch(s) Yes
Topology Step-Up (Boost)
Type DC DC Regulator
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

Description

Product Overview: TPS61181ARTER by Texas Instruments

The TPS61181ARTER is a high-efficiency, fully integrated synchronous boost converter from Texas Instruments, designed to provide an ideal power solution for LED backlighting in portable electronics. With its advanced features and compact design, this device is especially suitable for applications such as smartphones, tablets, and notebook displays where space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The TPS61181ARTER operates with an input voltage range from 2.7V to 18V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Integrated 1.2A, 40V Power MOSFET: The inclusion of a high-voltage power MOSFET allows for direct driving of LED strings, reducing external component count and simplifying design.
  • High Efficiency: The synchronous boost topology enables the converter to achieve high power efficiency, which is essential for maximizing battery life in portable devices.
  • Programmable Switching Frequency: The switching frequency can be programmed from 600kHz to 1.2MHz, allowing designers to optimize the converter for size or efficiency.
  • True Color PWM™ Dimming: This feature provides high color accuracy and deep dimming capability, enhancing the visual experience of the display.

Protection Features

  • Over-Voltage Protection (OVP): The device includes OVP to safeguard the LED string and other components from voltage spikes.
  • Thermal Shutdown: Thermal shutdown functionality helps prevent damage from overheating, improving system reliability.
  • Short-Circuit Protection: In the event of a short circuit, the device immediately shuts down to protect itself and the system it powers.

Applications

The TPS61181ARTER is versatile and can be used in a range of applications. Its primary use is in LED backlighting for portable displays, but it can also be utilized in other lighting solutions and any application requiring a high-efficiency, adjustable boost converter.

Conclusion

With its robust feature set, including high efficiency, flexible input voltage, and advanced dimming capabilities, the TPS61181ARTER from Texas Instruments stands out as a powerful solution for modern LED backlighting challenges. Its integrated protection features further ensure a reliable operation, making it a preferred choice for designers focused on performance and durability.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.