EN
  • EN
  • DE
  • IT

TPS61181ARTET

Part No TPS61181ARTET
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description WLED DRIVER FOR NOTEBOOK DISPLAY | IC LED DRIVER RGLTR DIM 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 24V
Voltage - Output 38V
Current - Output / Channel 30mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Family Part Number TPS61181A
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272788-TPS61181ARTET
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61181ARTET CAD Model

Description

Overview of TPS61181ARTET

The TPS61181ARTET is a high-efficiency, fully integrated synchronous boost converter from Texas Instruments, designed specifically for driving a string of up to 10 white LEDs in series, which makes it an ideal choice for powering the backlight in medium-sized LCD panels. This advanced power solution is equipped with a wide input voltage range and provides a high output voltage accuracy, ensuring consistent performance for a variety of applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.7V to 18V, accommodating a variety of power sources and making it versatile for different system designs.
  • Adjustable Output Voltage: The TPS61181ARTET offers an adjustable output voltage up to 38V, allowing it to drive multiple LEDs in series and ensuring uniform brightness across the display.
  • Integrated Switch: With an integrated 1.2A, 40V power switch, the device minimizes external component count, thereby saving board space and reducing system complexity.
  • High Efficiency: The synchronous operation with integrated N-channel and P-channel MOSFETs provides high efficiency, which is crucial for battery-powered applications.
  • Programmable Dimming Control: It supports both analog and pulse-width modulation (PWM) dimming, offering flexibility for controlling the brightness of the LED backlight.
  • Protection Features: The TPS61181ARTET includes built-in over-voltage protection, over-temperature protection, and LED open-circuit protection, ensuring safe operation under various conditions.
  • Small Package: The device is available in a compact 16-pin QFN package, ideal for space-constrained applications.

Applications

The TPS61181ARTET is suitable for a wide range of applications, including:

  • LCD backlight drivers for notebooks, tablets, and monitors
  • Portable and battery-powered equipment
  • General-purpose LED lighting
  • Automotive infotainment and dashboard displays

Conclusion

The TPS61181ARTET by Texas Instruments is a robust and versatile LED driver solution that offers high efficiency, a wide input voltage range, and multiple protection features. Its ability to drive multiple LEDs in series and support for both analog and PWM dimming makes it an excellent choice for designers looking to enhance the visual quality of medium-sized LCD panels while maintaining power efficiency.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER OFFLINE DIM 8UMAX
Lowest to $17.7094
Dialog Semiconductor GmbH
Lowest to $0.2743
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
ON Semiconductor
IC LED DRIVER RGLTR DIM 16QFN
Lowest to $1.4305
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
MaxLinear Inc
IC LED DRIVER OFFL TRIAC SOT89-5 / LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming SOT-89-5
Lowest to $0.1648
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 28-TSSOP-EP
Lowest to $29.2470
Maxim Integrated
IC LED DRVR CTRLR DIM 30A 28TQFN
Lowest to $14.3072

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.2997 $56.0949
42+ $2.7075 $113.7150
65+ $2.6229 $170.4885
89+ $2.5383 $225.9087
115+ $2.4537 $282.1755
153+ $2.1999 $336.5847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess