EN
  • EN
  • DE

TPS61189RTJR

Part No TPS61189RTJR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 707924-TPS61189RTJR
Ultra Librarian 3D Model Ultra Librarian TPS61189RTJR CAD Model

Description

Introducing the TPS61189RTJR from Texas Instruments

The TPS61189RTJR is a high-efficiency, fully integrated synchronous boost converter designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is tailored for driving WLED backlights in notebook computers, monitors, and a variety of LCD displays, offering a compact and efficient solution for your lighting needs.

Key Features

  • High Efficiency: With integrated power MOSFETs, the TPS61189RTJR achieves a high power conversion efficiency, which is essential for reducing heat and improving battery life in portable applications.
  • Wide Input Voltage Range: The device operates from a 4.5V to 38V input voltage range, accommodating a variety of power sources and ensuring consistent performance under fluctuating power conditions.
  • Adjustable Output: Users can adjust the output voltage to drive multiple series-connected LEDs with high accuracy, ensuring uniform brightness across the display.
  • Integrated Protection Features: It includes over-voltage, over-temperature, and LED open-circuit protection, which safeguards the device and the LEDs from various fault conditions.
  • PWM Dimming Capability: The TPS61189RTJR supports pulse-width modulation (PWM) dimming, which allows for precise control over the backlight brightness, enhancing the user experience with dynamic contrast and power savings.

Applications

The versatility of the TPS61189RTJR makes it ideal for a wide range of applications beyond just notebook computer backlights. It is suitable for use in:

  • TV backlighting systems
  • Monitors and large format displays
  • General-purpose LED lighting
  • Automotive infotainment and dashboard displays

With its compact QFN package, the TPS61189RTJR saves valuable board space while providing a feature-rich solution for advanced LED backlighting systems. By choosing the TPS61189RTJR for your design, you can rely on Texas Instruments' commitment to quality and performance, ensuring that your product delivers consistent and reliable operation.

Whether you're developing a new laptop, upgrading a monitor, or creating an innovative LED lighting solution, the TPS61189RTJR from Texas Instruments is a smart choice that will exceed your power management expectations.

You May Also Be Interested in

Others
Lowest to $0.0099
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.5454

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0945 $54.7250
115+ $0.8981 $103.2815
175+ $0.8700 $152.2500
240+ $0.8420 $202.0800
310+ $0.8139 $252.3090
415+ $0.7297 $302.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,261 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess