EN
  • EN
  • DE

SN74BCT540ADW

Part No SN74BCT540ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74BCT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74BCT540
Other Names SN74BCT540ADWG4,2156-SN74BCT540ADW,SN74BCT540ADWE4,TEXTISSN74BCT540ADW,SN74BCT540ADWE4,-SN74BCT540ADWR,SN74BCT540ADWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259643-SN74BCT540ADW
Ultra Librarian 3D Model Ultra Librarian SN74BCT540ADW CAD Model

Description

Product Overview: SN74BCT540ADW

The SN74BCT540ADW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN74BCT family and is specifically engineered to meet the demands of high-speed signal transmission while maintaining the integrity and quality of data.

Key Features

  • Octal Buffers/Drivers: The SN74BCT540ADW features eight buffers/drivers with 3-state outputs, ensuring efficient data flow and signal driving capabilities.
  • Bi-Directional Data Flow: The device supports bi-directional communication, which allows data to be transmitted and received, thereby providing flexibility in data management and system design.
  • High-Speed Operation: Engineered for high-speed operation, it is capable of handling fast signal transitions, which is essential for modern digital systems that require quick data processing and minimal latency.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74BCT540ADW is designed to be energy-efficient, minimizing power consumption and heat generation within electronic systems.
  • Wide Operating Temperature Range: The device is built to operate reliably over a broad temperature range, making it suitable for industrial applications where environmental conditions may vary.
  • Logic Level Translation: It is capable of translating between different logic levels, allowing for compatibility between devices operating at various voltage standards.

Applications

The versatility of the SN74BCT540ADW makes it an excellent choice for a wide array of applications, including:

  • Bus interface or signal buffering in servers and telecommunications equipment.
  • Data communication systems where signal integrity is paramount.
  • Industrial control systems requiring robust performance in harsh conditions.
  • High-speed data acquisition and processing units.

Product Specifications

The SN74BCT540ADW comes in a 20-pin SOIC package, which provides a compact footprint for densely packed PCBs. It operates over a supply voltage range of 4.5 V to 5.5 V, making it compatible with typical 5V logic systems. The device's inputs and outputs are designed to withstand ±12 mA of continuous current, ensuring durability and resilience in demanding environments.

For engineers and designers seeking a reliable and efficient solution for high-speed data handling, the SN74BCT540ADW from Texas Instruments stands out as a robust option, delivering both performance and quality in a single package.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess