EN
  • EN
  • DE

TPS61201DRCTG4

Part No TPS61201DRCTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST 3.3V 1.2A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.2A (Switch)
Frequency - Switching 1.25MHz to 1.65MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1112251-TPS61201DRCTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61201DRCTG4 CAD Model

Description

Product Overview: TPS61201DRCTG4 by Texas Instruments

The TPS61201DRCTG4, crafted by the renowned semiconductor company Texas Instruments, is a high-efficiency power management integrated circuit designed to meet the rigorous demands of modern portable electronics. This compact, yet powerful, boost converter is ideal for battery-powered applications where the input voltage is lower than the output voltage.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 0.3V to 5.5V, accommodating a variety of power sources, including single-cell batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.5V, ensuring compatibility with a multitude of devices and applications.
  • High Efficiency: With up to 96% efficiency, the TPS61201DRCTG4 minimizes energy loss, making it an eco-friendly choice for power-sensitive designs.
  • Power Save Mode: The integrated power save mode enhances efficiency at light load conditions, thus extending battery life in portable devices.
  • Current Overload Protection: The device features an intelligent current overload protection that prevents damage from overcurrent conditions.
  • Low Quiescent Current: A low quiescent current of 55 µA (typical) during operation makes this IC particularly suitable for applications that require long standby times.

Applications

The versatile nature of the TPS61201DRCTG4 makes it suitable for a wide range of applications. It is commonly used in:

  • Portable Media Players
  • Handheld Devices
  • Wireless Peripherals
  • Power Banks
  • Energy Harvesting Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS61201DRCTG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. The device comes in a compact DRC package, which is RoHS compliant and suitable for automated assembly processes, facilitating its integration into a variety of designs.

Conclusion

Whether you are designing a new portable gadget or looking to improve the power efficiency of an existing device, the TPS61201DRCTG4 by Texas Instruments offers a flexible and reliable solution that will not disappoint. Its high efficiency, adjustable output voltage, and low power consumption make it an ideal choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7140 $51.5660
45+ $2.2269 $100.2105
70+ $2.1573 $151.0110
96+ $2.0877 $200.4192
124+ $2.0181 $250.2444
166+ $1.8093 $300.3438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,840 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess