The TPS61230DRCT is a high-efficiency, synchronous boost converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the needs of battery-powered and low-power applications that require a higher output voltage from a lower input voltage source.
Key Features
- Wide Input Voltage Range: The TPS61230DRCT operates with an input voltage range from 2.3V to 5.5V, making it suitable for portable devices powered by single-cell lithium-ion (Li-ion) batteries, or multi-cell battery configurations.
- High Output Voltage: It can boost the voltage up to a maximum output of 12V, providing flexibility for powering a broad range of devices.
- High Efficiency: With a synchronous rectification scheme and a 3.5A switch current limit, the IC achieves high efficiency, which is crucial for extending battery life in portable applications.
- Adjustable Output: The output voltage is adjustable, allowing designers to tailor the voltage to the specific needs of their application.
- Small Footprint: The device comes in a compact 3mm x 3mm 10-pin SON package, which is ideal for space-constrained applications.
Applications
The TPS61230DRCT is versatile and can be used in a variety of applications, including but not limited to:
- Portable Media Players
- Handheld Devices
- Power Banks
- Wireless Headsets and Speakers
- Medical Monitoring Equipment
Technical Specifications
Parameter
Value
Input Voltage (V<sub>IN)
2.3V to 5.5V
Output Voltage (V<sub>OUT)
Adjustable up to 12V
Switch Current Limit
3.5A
Package
10-pin SON
For those looking to incorporate the TPS61230DRCT into their designs, Texas Instruments provides comprehensive technical documentation, including datasheets, design guides, and application notes, to facilitate integration and ensure optimal performance.