EN
  • EN
  • DE

TPS61240TDRVRQ1

Part No TPS61240TDRVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 500MA 6WSON / 3.5-MHz High Efficiency Step-Up Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 5V
Current - Output 500mA (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805561-TPS61240TDRVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS61240TDRVRQ1 CAD Model

Description

Product Overview: TPS61240TDRVRQ1 from Texas Instruments

The TPS61240TDRVRQ1 is a high-efficiency synchronous boost converter designed by Texas Instruments, specifically engineered to meet the rigorous demands of automotive and industrial applications. This compact and robust power management integrated circuit (IC) is ideal for systems that require a higher voltage from a low-power source, such as battery-powered devices.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 0.5 V to 5.5 V, making it versatile for various low-voltage power sources, including single-cell batteries.
  • Adjustable Output Voltage: It provides an adjustable output voltage up to 5.5 V, allowing designers to tailor the output to meet specific needs.
  • High Efficiency: With up to 95% efficiency, the TPS61240TDRVRQ1 minimizes energy loss, which is critical for battery-powered applications.
  • Low Quiescent Current: The device features a low quiescent current of 17 µA (typical), which extends battery life in portable applications.
  • Power Save Mode: It includes a power save mode that reduces the operating frequency under light load conditions, further improving efficiency.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The TPS61240TDRVRQ1 is well-suited for a range of applications where a stable and efficient voltage boost is necessary. These applications include but are not limited to:

  • Automotive infotainment and navigation systems
  • Portable electronics and power banks
  • Industrial and medical equipment
  • Energy harvesting and solar-powered devices

Package and Availability

The TPS61240TDRVRQ1 comes in a small 6-pin SON package (DRV), which is optimized for space-constrained applications. Its thermal performance is enhanced by a thermal pad that allows heat to be efficiently dissipated from the IC. For design flexibility, the device is also available in different fixed output voltage versions. Check Texas Instruments' website or authorized distributors for availability and detailed specifications.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7820 $51.6780
60+ $1.6692 $100.1520
94+ $1.6128 $151.6032
134+ $1.5000 $201.0000
174+ $1.4437 $251.2038
217+ $1.3873 $301.0441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,099 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess