EN
  • EN
  • DE

TPS612562CYFFR

Part No TPS612562CYFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.2V 2.4A 9DSBGA / Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5.2V
Current - Output 2.4A (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number TPS612562
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52004-6,296-52004-1,296-52004-2,TPS612562CYFFR-ND
Standard Package 3,000
Win Source Part Number 1317667-TPS612562CYFFR
Ultra Librarian 3D Model Ultra Librarian TPS612562CYFFR CAD Model

Description

The TPS612562CYFFR is a high-performance, fully integrated synchronous boost converter from Texas Instruments, designed to provide efficient power management solutions for a wide range of applications. This device is part of TI's extensive line of power management integrated circuits (ICs) that are engineered to meet the stringent demands of modern electronic devices.

Key Features:

  • Voltage Range: The TPS612562CYFFR operates with an input voltage range from 0.5 V to 5.5 V, making it versatile for various low-power applications, including those powered by single-cell batteries.
  • High Efficiency: With an efficiency of up to 95%, this boost converter minimizes power loss during operation, extending battery life and reducing heat generation.
  • Output Voltage: The device provides a selectable fixed output voltage or an adjustable output voltage up to 5.5 V, allowing for flexibility in powering different circuit components.
  • Current Capability: It can deliver a continuous output current of up to 2 A, depending on input voltage and output voltage conditions, to support applications with higher power requirements.
  • Package: Offered in a compact 2.00 mm x 2.00 mm, 9-ball WCSP (YFF) package, the TPS612562CYFFR is ideal for space-constrained applications.
  • Protection Features: The device includes built-in over-temperature and over-current protection, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.

Applications:

The TPS612562CYFFR is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable electronics like smartwatches and fitness trackers
  • Wireless speakers and headphones
  • IoT devices and sensors

Overall, the TPS612562CYFFR from Texas Instruments is a robust and reliable choice for designers looking to enhance the performance and extend the battery life of their portable and low-power devices. Its high efficiency, adjustable output, and protective features make it a versatile component in any power-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1519 $51.8355
110+ $0.9451 $103.9610
165+ $0.9156 $151.0740
230+ $0.8861 $203.8030
295+ $0.8565 $252.6675
395+ $0.7679 $303.3205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,351 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess