EN
  • EN
  • DE

TPS61256CYFFR

Part No TPS61256CYFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 2.4A 9DSBGA  /  Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 4.85V
Voltage - Output (Min/Fixed) 5V
Current - Output 2.4A (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number TPS61256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52006-2,296-52006-6,TPS61256CYFFR-ND,296-52006-1
Standard Package 3,000
Win Source Part Number 960128-TPS61256CYFFR
Ultra Librarian 3D Model Ultra Librarian TPS61256CYFFR CAD Model

Description

The TPS61256CYFFR is a high-performance, synchronous boost converter from Texas Instruments, designed to provide efficient power management for a wide range of applications. This advanced power solution is ideal for portable electronics, where extending battery life while minimizing space is crucial.

Key Features

  • Wide Input Voltage Range: The TPS61256CYFFR operates with an input voltage range from 2.3V to 5.5V, making it suitable for single-cell lithium-ion or other battery technologies, as well as for powered USB and 5V supply systems.
  • High-Efficiency Synchronous Boost: With its synchronous rectification, the device offers high conversion efficiency, which is essential for maximizing battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a range between 2.5V to 5.5V, which can be set by external resistors to meet the needs of various applications.
  • Power Save Mode: For improved efficiency at light loads, the TPS61256CYFFR features a Power Save Mode, ensuring minimal battery drain when the connected device is in standby or operating with low power consumption.
  • Compact Packaging: Offered in a small 2x2mm 9-ball chip-scale package (CSP), the TPS61256CYFFR saves precious board space, which is a critical factor in the design of modern portable electronics.
  • Protection Features: The device includes over-temperature and over-current protection, enhancing the reliability and longevity of the end product.

Applications

The TPS61256CYFFR is versatile and can be used in various applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Audio Players
  • Wearable Devices
  • Wireless Headsets
  • Handheld Medical Equipment

Conclusion

The TPS61256CYFFR from Texas Instruments is a powerful, compact, and efficient solution for boosting battery voltage in portable devices. Its wide input voltage range, adjustable output, and high efficiency, combined with its small footprint and robust protection features, make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0962 $54.8100
115+ $0.8995 $103.4425
175+ $0.8714 $152.4950
240+ $0.8433 $202.3920
310+ $0.8152 $252.7120
415+ $0.7308 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess