EN
  • EN
  • DE

TPS61256YFFR

Part No TPS61256YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 1.9A SYNC 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 4.85V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1.9A (Switch)
Frequency - Switching 3.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA (1.2x1.3)
Win Source Part Number 034305-TPS61256YFFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS61256
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS61256YFFR CAD Model

Description

The TPS61256YFFR is a high-efficiency, synchronous boost converter designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to provide a stable and efficient voltage conversion, making it an ideal choice for portable and battery-powered applications where extended battery life is crucial.

Key Features

  • Wide Input Voltage Range: The TPS61256YFFR operates with an input voltage range from 2.3V to 5.5V, accommodating a variety of single-cell lithium-ion or lithium-polymer batteries, as well as other power sources such as alkaline or NiMH batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5.5V to power a diverse array of devices, ensuring compatibility with different system requirements.
  • High-Efficiency Synchronous Boost: With a synchronous rectification design, this converter achieves high efficiency during operation, which is critical for maximizing battery life in portable devices.
  • Power Save Mode: The TPS61256YFFR features a power save mode that reduces quiescent current and maintains high efficiency at light loads, further conserving energy when full power is not necessary.
  • Protection Features: The device includes over-temperature and over-current protection, safeguarding the system and extending the lifespan of both the IC and the application it powers.
  • Compact Package: Supplied in a small 9-ball chip-scale package (CSP), the TPS61256YFFR is optimized for space-constrained applications.

Applications

The versatility of the TPS61256YFFR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable media players
  • Wireless headsets and earbuds
  • Health and fitness trackers
  • Portable medical devices

In conclusion, the TPS61256YFFR from Texas Instruments is a robust and efficient solution for designers seeking a boost converter that offers flexibility, high efficiency, and reliable protection features in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3674 $51.4360
335+ $0.3015 $101.0025
515+ $0.2921 $150.4315
710+ $0.2826 $200.6460
920+ $0.2732 $251.3440
1,225+ $0.2450 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,700 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess