EN
  • EN
  • DE

TPS61280DYFFR

Part No TPS61280DYFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 5A 16DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFBGA, DSBGA
Case / Package 16-DSBGA (1.67x1.67)
Family Name TPS61280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52008-1, 296-52008-2, TPS61280DYFFR-ND, 296-52008-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900863-TPS61280DYFFR
Ultra Librarian 3D Model Ultra Librarian TPS61280DYFFR CAD Model

Description

The TPS61280DYFFR is a high-performance, fully integrated synchronous boost converter from Texas Instruments designed to provide efficient power management solutions for a broad range of applications. It is part of TI's extensive portfolio of voltage regulators and power management ICs, catering to the growing demand for energy-efficient electronics.

Operating with an input voltage range from 2.3V to 5.5V, the TPS61280DYFFR makes it an ideal choice for systems powered by single-cell lithium-ion batteries, or multi-cell alkaline batteries, where the input voltage can vary significantly during operation. This feature ensures a stable output voltage even when the input supply is lower than the desired output, making it perfect for portable and battery-powered devices.

The device offers a fixed output voltage option, simplifying the design for engineers and reducing external component count. This fixed voltage is set to deliver a high level of efficiency, thus maximizing battery life for the end application. Its high switching frequency of up to 4MHz allows the use of small, low-profile inductors and capacitors, reducing the overall solution size and making it suitable for space-constrained applications.

The TPS61280DYFFR also features advanced protection capabilities, including over-temperature and over-current protection, ensuring reliable operation under various conditions. The device's thermal shutdown function safeguards against excessive temperature rise, further enhancing its durability and lifespan.

For design flexibility, the TPS61280DYFFR comes in a compact 2.00 mm × 2.00 mm 8-pin DFN package, making it easy to integrate into existing and new designs. Its small footprint is particularly beneficial for portable electronics, where space is at a premium.

Overall, the TPS61280DYFFR from Texas Instruments is a robust and versatile boost converter that provides a high-efficiency power solution, ideal for extending battery life in portable devices while maintaining a consistent output voltage over a wide range of input sources.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6511 $50.3709
46+ $2.1752 $100.0592
72+ $2.1073 $151.7256
99+ $2.0393 $201.8907
127+ $1.9713 $250.3551
170+ $1.7674 $300.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess