EN
  • EN
  • DE

UCC284SDR-5EP

Part No UCC284SDR-5EP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -5V 500MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC284
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC284SDR5EP, 296-24018-1, 296-24018-2, 296-24018-1-NDR, -V62/09609-01XE, -UCC284SDR, -296-24018-1-NDR, 296-24018-2-NDR, -296-24018-1-ND, 296-24018-6, -V62/09609-01XE-NDR, 296-24018-6-NDR, -UCC284SDR-5EP-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901729-UCC284SDR-5EP
Ultra Librarian 3D Model Ultra Librarian UCC284SDR-5EP CAD Model

Description

The UCC284SDR-5EP from Texas Instruments is a robust and efficient low dropout (LDO) linear voltage regulator designed to deliver a fixed output of 5V. This component is a part of the UCC28xx series, which is known for its reliable performance in a wide range of applications, including industrial, commercial, and telecommunications systems.

Key Features

  • Output Voltage: The device provides a stable 5V output, which is essential for consistent performance in sensitive electronic circuits.
  • Dropout Voltage: Featuring a low dropout voltage, the UCC284SDR-5EP ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • Current Capability: It can supply up to 1A of output current, making it suitable for a variety of low-power applications.
  • Thermal Protection: The built-in thermal shutdown function protects the device from damage due to overheating, enhancing reliability and longevity.
  • Short-Circuit Protection: The regulator includes short-circuit protection, which safeguards the device and the connected load in the event of a fault condition.
  • Package Type: The UCC284SDR-5EP comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The UCC284SDR-5EP voltage regulator is versatile and can be used in various applications, including:

  • Power supplies for industrial controls and automation
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Consumer electronics
  • Computer peripherals

With its combination of features, the UCC284SDR-5EP from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator that meets a broad range of power management requirements.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9527 $59.8581
7+ $16.3715 $114.6005
10+ $15.8599 $158.5990
14+ $15.3483 $214.8762
17+ $14.8367 $252.2239
23+ $13.3018 $305.9414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess