EN
  • EN
  • DE

TPS61281YFFR

Part No TPS61281YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BOOST PROG 2.475A 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 4.85V
Nominal Output Voltage (Min/Fixed) 3.15V, 3.35V
Output Current 2.475A (Switch)
Frequency - Switching 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 394762-TPS61281YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61281YFFR CAD Model

Description

The TPS61281YFFR is a high-efficiency, synchronous boost converter designed by Texas Instruments, catering to the growing demand for compact and energy-efficient power solutions. This device is ideal for battery-powered applications due to its ability to efficiently boost lower voltages to the required level for various electronic components.

Key Features

  • Wide Input Voltage Range: The TPS61281YFFR operates over a broad input voltage range from 2.3V to 5.5V, making it suitable for single-cell lithium-ion (Li-ion) or lithium polymer (Li-Po) batteries, as well as other standard power sources such as alkaline or NiMH cells.
  • Adjustable Output Voltage: It provides an adjustable output voltage up to 5.5V, which allows flexibility in powering a variety of devices that require different voltage levels.
  • High Efficiency: With its synchronous boost topology, the TPS61281YFFR achieves high efficiency across a wide range of load conditions, which is crucial for extending battery life in portable applications.
  • Power Save Mode: It includes a power save mode that reduces quiescent current and maintains high efficiency during light load operations, further conserving battery life.
  • Protection Features: The device incorporates multiple protection features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Compact Package: The TPS61281YFFR is available in a compact 9-bump DSBGA package, which is optimal for space-constrained applications.

Applications

The TPS61281YFFR is versatile and can be used in a wide range of applications. It is particularly well-suited for portable electronics such as smartphones, tablets, and digital cameras, where efficient power conversion is essential. Additionally, it can be utilized in power banks, wireless speakers, and IoT devices that require a stable voltage supply from a fluctuating power source.

Conclusion

With its high efficiency, wide input voltage range, and compact form factor, the TPS61281YFFR from Texas Instruments stands out as a robust power management solution for designers looking to maximize battery life while minimizing space in their portable and wearable device designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5580 $54.5300
80+ $1.2784 $102.2720
125+ $1.2385 $154.8125
170+ $1.1985 $203.7450
220+ $1.1586 $254.8920
290+ $1.0387 $301.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess