EN
  • EN
  • DE

TPS61291DRVR

Part No TPS61291DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 700MA 6SON / TPS61291 Low Iq Boost Converter with Bypass Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 0.9V
Maximum Input Voltage 5V
Voltage - Output (Min/Fixed) 2.5V, 3V, 3.3V
Current - Output 700mA (Switch)
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801063-TPS61291DRVR
Ultra Librarian 3D Model Ultra Librarian TPS61291DRVR CAD Model

Description

Overview of Texas Instruments TPS61291DRVR

The TPS61291DRVR is a high-performance, low-input voltage boost converter from the renowned semiconductor manufacturer, Texas Instruments (TI). This compact device is designed to efficiently manage power within a wide range of battery-powered and low-power applications. Its primary function is to step up a lower voltage to a higher one, ensuring that electronic devices can operate effectively even when the battery voltage drops below the required level.

Key Features

  • Input Voltage Range: The TPS61291DRVR operates with an input voltage as low as 0.7V, making it suitable for single-cell battery applications, including those using Li-Ion, alkaline, or NiMH batteries.
  • High Efficiency: With a typical efficiency of up to 90%, this boost converter ensures minimal energy loss during voltage conversion, thereby extending battery life and improving overall system performance.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set up to 5.5V via external resistors, providing versatility for various design requirements.
  • Power-Save Mode: The TPS61291DRVR includes a power-save mode that reduces quiescent current and maintains high efficiency at light loads, which is critical for maximizing battery life in portable devices.
  • Protection Features: The device incorporates several protection features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring reliable operation and safeguarding against potential damage.

Applications

The TPS61291DRVR is ideal for a wide range of applications, particularly where space and power efficiency are critical. Some common applications include:

  • Portable and wearable electronics
  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Medical devices such as glucose meters and pulse oximeters

Packaging and Availability

The TPS61291DRVR is offered in a small 6-pin SON package, which is designed to occupy minimal board space, making it an excellent choice for compact and space-constrained designs. Availability and pricing information can be obtained from Texas Instruments or authorized distributors, ensuring designers have access to the latest technology for their power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3947 $51.3110
310+ $0.3239 $100.4090
480+ $0.3137 $150.5760
660+ $0.3036 $200.3760
855+ $0.2935 $250.9425
1,145+ $0.2631 $301.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,790 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess