EN
  • EN
  • DE

TPS61372YKBT

Part No TPS61372YKBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 3.8A 16DSBGA / Boost Switching Regulator IC Positive Adjustable 5V 1 Output 3.8A 16-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Voltage - Output (Max) 16V
Current - Output 3.8A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-XFBGA, DSBGA
Supplier Device Package 16-DSBGA
Base Product Number TPS61372
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53052-6,296-53052-1,296-53052-2
Standard Package 250
Win Source Part Number 1317699-TPS61372YKBT
Ultra Librarian 3D Model Ultra Librarian TPS61372YKBT CAD Model

Description

The TPS61372YKBT is a versatile and efficient boost converter integrated circuit produced by Texas Instruments, renowned for its ability to provide stable and reliable power conversion. This compact yet powerful device is designed to meet the stringent requirements of a wide range of applications, particularly those demanding high efficiency and a small form factor.

Key Features

  • Wide Input Voltage Range: The TPS61372YKBT operates with an input voltage range of 2.5V to 5.5V, making it suitable for portable devices powered by batteries ranging from single-cell Li-Ion to three-cell NiMH or alkaline batteries.
  • Adjustable Output Voltage: Users can adjust the output voltage from 5V up to 17V, providing flexibility for various applications that require different voltage levels.
  • High Efficiency: With a typical efficiency of 90%, this boost converter helps to maximize battery life and reduce thermal dissipation, which is crucial for handheld and battery-operated devices.
  • Integrated Power MOSFET: The inclusion of an internal 20A, 16mΩ power MOSFET enables the TPS61372YKBT to deliver high current outputs while minimizing external component count.
  • Protection Features: It incorporates overvoltage, overtemperature, and peak current protection mechanisms to ensure safe operation under various conditions.

Applications

The TPS61372YKBT is ideal for a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Power banks
  • Handheld medical devices
  • Wireless speakers and headphones
  • LED lighting drivers

Design Support

Engineers and designers can take advantage of Texas Instruments' comprehensive design resources, including application notes, reference designs, and simulation tools to facilitate the integration of the TPS61372YKBT into their projects.

Conclusion

The TPS61372YKBT from Texas Instruments stands out as a robust and efficient solution for applications requiring a high-performance boost converter. Its wide input voltage range, adjustable output, high efficiency, and protection features make it an ideal choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4465 $51.3765
50+ $2.0074 $100.3700
78+ $1.9447 $151.6866
107+ $1.8820 $201.3740
138+ $1.8192 $251.0496
184+ $1.6310 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess