EN
  • EN
  • DE

TPS61378QWRTERQ1

Part No TPS61378QWRTERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 18V OUTPUT, 4.8A SYNCHRONOUS BOO  /  Boost Switching Regulator IC Positive Programmable 3V 1 Output 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 14V
Voltage - Output (Min/Fixed) 3V
Voltage - Output (Max) 18.5V
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Base Product Number TPS61378
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS61378QWRTERQ1TR,296-TPS61378QWRTERQ1DKR,296-TPS61378QWRTERQ1CT
Standard Package 3,000
Win Source Part Number 978692-TPS61378QWRTERQ1
Ultra Librarian 3D Model Ultra Librarian TPS61378QWRTERQ1 CAD Model

Description

Product Overview: TPS61378QWRTERQ1 from Texas Instruments

The TPS61378QWRTERQ1 is a high-voltage boost converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management IC is specifically engineered to meet the rigorous demands of automotive and industrial applications, providing a reliable and efficient power supply solution.

Key Features and Benefits

  • Wide Input Voltage Range: The TPS61378QWRTERQ1 operates with an input voltage range from 2.4V to 5.5V, making it versatile for various low-voltage power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: This device offers an adjustable output voltage up to 16V, which can be set using external resistors, thus providing flexibility for different application requirements.
  • High Efficiency: With its integrated low R<sub>DS(on) power MOSFET, the TPS61378QWRTERQ1 achieves high efficiency, which is crucial for minimizing heat generation and prolonging battery life in portable devices.
  • Protection Features: It includes several protection features such as overvoltage, overtemperature, and short-circuit protection, ensuring the safety and reliability of the application under various conditions.
  • Automotive Qualified: The TPS61378QWRTERQ1 is qualified for automotive applications, complying with the AEC-Q100 standard, which signifies its robustness and suitability for the harsh environments encountered in automotive electronics.
  • Small Footprint: The device is available in a compact WQFN package, which is ideal for space-constrained applications.

Applications

The TPS61378QWRTERQ1 is designed for a wide range of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial and factory automation
  • Portable electronics requiring high-voltage boost converters
  • LED lighting drivers

With its combination of high performance, robust protection features, and automotive qualification, the TPS61378QWRTERQ1 is an excellent choice for designers who require a dependable and flexible boost converter solution for their high-voltage applications.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3903 $55.6120
90+ $1.1407 $102.6630
140+ $1.1051 $154.7140
190+ $1.0694 $203.1860
245+ $1.0338 $253.2810
325+ $0.9269 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess