EN
  • EN
  • DE

TPS62000QDGSRQ1

Part No TPS62000QDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH-EFFICIENCY STEP-DOWN LOW POWER DC-DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.5V
Output Voltage 0.8V
Output Voltage MAX 5.5V
Output Current 600mA
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1272810-TPS62000QDGSRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS62000-Q1
Introduction Date April 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62000QDGSRQ1 CAD Model

Description

Product Overview: TPS62000QDGSRQ1 from Texas Instruments

The TPS62000QDGSRQ1 is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This component is specifically designed to meet the rigorous demands of automotive and industrial applications, providing a compact, reliable power management solution.

Key Features

  • Output Voltage Range: The device delivers an adjustable output voltage range from 1.2 V to 6.5 V, which allows for versatile use in a variety of circuits and applications.
  • High Efficiency: With an efficiency of up to 95%, this converter minimizes power loss, ensuring optimal performance for energy-sensitive systems.
  • Load Capability: It can deliver up to 600 mA of continuous output current, catering to moderate power requirements.
  • Operating Frequency: The TPS62000QDGSRQ1 operates at a fixed frequency of 1.1 MHz, which enables the use of small surface-mount inductors and capacitors, reducing the overall footprint on the PCB.
  • Power Save Mode: The inclusion of a power save mode ensures high efficiency at low output currents, which is particularly beneficial for battery-powered devices.
  • Automotive Qualified: This product is qualified for automotive applications, meeting the stringent quality and reliability standards required in the automotive industry.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the durability and lifespan of the converter.
  • Package: The device is available in a compact QFN-10 package, making it suitable for space-constrained applications.

Applications

The TPS62000QDGSRQ1 is ideal for a wide range of applications, including but not limited to:

  • Automotive infotainment and navigation systems
  • Industrial control units
  • Portable and battery-powered equipment
  • Power supplies for microprocessors and DSPs

With its robust design, high efficiency, and flexible output voltage range, the TPS62000QDGSRQ1 from Texas Instruments stands out as a top-tier power management solution for designers and engineers who require a reliable and high-performance DC/DC converter for their automotive or industrial projects.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess