EN
  • EN
  • DE

LM109H/NOPB

Part No LM109H/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5.05V 0.2A TO3 / Standard Regulator Pos 5.05V 1A 3-Pin TO-39 Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 25V
Output Voltage 5.05V
Output Current 200mA
Operating Supply Current 5.2mA ~ 10mA
Protection Features Over Current, Over Temperature
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package TO-205AD, TO-39-3 Metal Can
Manufacturer Package TO (NDT)
Win Source Part Number 778635-LM109H/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM109
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM109H/NOPB CAD Model

Description

The LM109H/NOPB is a high-performance voltage regulator designed and manufactured by Texas Instruments. This robust component is engineered to maintain a steady voltage level and is a crucial part in various electronic circuits. It offers a stable and reliable solution for applications requiring precise voltage control.

Key Features:

  • Output Voltage: The LM109H/NOPB provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital systems.
  • Load Regulation: It boasts excellent load regulation characteristics, ensuring the output voltage remains consistent despite changes in the load current.
  • Line Regulation: The device also exhibits superior line regulation, maintaining output voltage stability with variations in the input voltage.
  • Current Limiting: Integrated current limiting features protect the device and the load from damage due to excessive current.
  • Thermal Shutdown: The built-in thermal shutdown mechanism prevents the regulator from overheating, thereby enhancing its reliability and longevity.
  • Package: It is offered in a hermetically sealed metal can package, which ensures its performance in harsh environments and provides excellent thermal properties.

Applications:

  • Power supplies for digital systems
  • Instrumentation and control systems
  • Aerospace and military applications
  • High-reliability consumer electronics

Quality and Reliability:

The LM109H/NOPB is designed to meet the stringent requirements of high-reliability environments. Texas Instruments' commitment to quality ensures that this voltage regulator operates effectively under a wide range of temperatures and conditions. The NOPB designation indicates that the product is lead-free, making it suitable for use in "green" electronics and in applications where environmental concerns are paramount.

Summary:

In summary, the LM109H/NOPB from Texas Instruments is a highly reliable fixed voltage regulator with outstanding performance characteristics. Its robust design, combined with thermal protection and current limiting features, makes it an excellent choice for demanding applications that require a stable power supply.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1617 $78.3234
4+ $32.1327 $128.5308
5+ $31.1286 $155.6430
7+ $30.1244 $210.8708
9+ $29.1203 $262.0827
12+ $26.1078 $313.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess