EN
  • EN
  • DE

TPS62002DGSR

Part No TPS62002DGSR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V 0.6A SYNC 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Output Current 600mA
Frequency - Switching 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 034311-TPS62002DGSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62002DGSR CAD Model

Description

The TPS62002DGSR from Texas Instruments is a highly efficient, synchronous step-down DC-DC converter tailored for portable and space-constrained applications. This miniature voltage regulator is part of the TPS62000 series, known for its low power consumption and high performance in power management tasks.

Key Features

  • Output Voltage Range: The TPS62002DGSR provides an adjustable output voltage range from 0.7V to 6V, allowing for versatile usage in various circuit designs.
  • High Efficiency: With a synchronous switcher design, this device achieves high efficiency, up to 95%, minimizing heat generation and power loss in battery-powered systems.
  • Current Capability: It can deliver up to 600 mA of continuous output current, making it suitable for a wide range of applications that require a substantial amount of power.
  • Low Quiescent Current: The low quiescent current of typically 15 µA contributes to extended battery life in portable devices.
  • Package: The TPS62002DGSR comes in a small 10-pin MSOP (Micro Small Outline Package), which is ideal for space-sensitive applications.
  • Power Save Mode: It features a Power Save Mode for improved efficiency at light loads, further conserving energy when full power is not required.
  • Stability: The device is stable with ceramic output capacitors, ensuring reliability and consistent performance.

Applications

The versatile nature of the TPS62002DGSR makes it an excellent choice for a variety of applications, including but not limited to:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth® devices
  • Digital cameras and portable audio players
  • Portable medical equipment
  • GPS receivers

Quality and Reliability

As with all Texas Instruments products, the TPS62002DGSR voltage regulator is designed to meet high standards of quality and reliability. It is manufactured using advanced processes and is rigorously tested to ensure it meets the stringent requirements of industrial and commercial applications.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7452 $52.1640
165+ $0.6115 $100.8975
255+ $0.5924 $151.0620
350+ $0.5733 $200.6550
455+ $0.5542 $252.1610
605+ $0.4969 $300.6245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess