EN
  • EN
  • DE

TPS62005QDGSRQ1

Part No TPS62005QDGSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 600MA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name TPS62005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-19427-1-NDR, 296-19427-1-NDR, 296-19427-1, 296-19427-2-NDR, -296-19427-1, 296-19427-2, -296-19427-1-ND, -TPS62005QDGSRQ1-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900865-TPS62005QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian TPS62005QDGSRQ1 CAD Model

Description

Overview of TPS62005QDGSRQ1 by Texas Instruments

The TPS62005QDGSRQ1 is a high-efficiency synchronous step-down converter designed by Texas Instruments for applications requiring a compact, high-performance power solution. This advanced power management integrated circuit (IC) is engineered to provide a stable and efficient voltage conversion, making it an ideal choice for portable and space-constrained electronics.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 0.9V to 6V, allowing it to support a variety of loads and operating conditions.
  • High Efficiency: With synchronous rectification and a switching frequency of up to 1.2MHz, the TPS62005QDGSRQ1 achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Load Capability: It can deliver up to 600mA of continuous output current, catering to the needs of medium-power applications.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when the load is light or in standby mode.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms ensure the safety and reliability of the device under various conditions.
  • Small Package Size: The TPS62005QDGSRQ1 comes in a compact 10-pin MSOP PowerPAD™ package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the TPS62005QDGSRQ1 makes it suitable for a wide range of applications. It is commonly used in:

  • Portable and battery-powered devices
  • Wireless peripherals and IoT devices
  • Handheld medical equipment
  • Power supply modules
  • Point-of-load conversions in distributed power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS62005QDGSRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry and is qualified for use in automotive applications. This product reflects TI's dedication to providing reliable and high-quality solutions for a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2000 $50.6000
56+ $1.8051 $101.0856
86+ $1.7487 $150.3882
119+ $1.6923 $201.3837
153+ $1.6359 $250.2927
205+ $1.4667 $300.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess