EN
  • EN
  • DE
  • IT

TPS62026DGQ

Part No TPS62026DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600 mA/1.25 MHz HIGH-EFFICIENCY STEP-DOWN CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 3.3V
Output Current 600mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 1272820-TPS62026DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62026
Introduction Date October 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62026DGQ CAD Model

Description

The TPS62026DGQ is a high-efficiency synchronous step-down DC/DC converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is part of TI's extensive portfolio of voltage regulators, catering to a wide range of applications that require efficient power conversion and distribution.

Key Features

  • High Efficiency: The TPS62026DGQ offers up to 95% efficiency, which is ideal for battery-powered and energy-sensitive applications. Its high efficiency helps in extending battery life and reducing thermal stress on components.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage range from 0.7V to 6V, providing flexibility for designers to use it in various applications with different voltage requirements.
  • High Switching Frequency: With a 2.25MHz fixed switching frequency, the TPS62026DGQ enables the use of small surface-mount inductors and capacitors, leading to a compact PCB layout and reduced space requirements.
  • Power Save Mode: To improve efficiency at light loads, the device includes a power save mode that reduces the switching frequency under light load conditions, thereby minimizing quiescent current.
  • Thermal and Overcurrent Protection: The IC incorporates built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • MSOP-10 Package: The TPS62026DGQ comes in a small, thermally enhanced MSOP-10 package, which is suitable for space-constrained applications.

Applications

The TPS62026DGQ is a highly adaptable component suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Digital cameras and audio players
  • Handheld computers and PDAs
  • Medical and healthcare equipment

Conclusion

The TPS62026DGQ from Texas Instruments is an efficient, compact, and reliable solution for portable and miniaturized electronic devices requiring a high-performance power management system. Its combination of high efficiency, adjustable output, and protection features make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG QSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3855 $52.6260
28+ $3.5984 $100.7552
44+ $3.4859 $153.3796
60+ $3.3735 $202.4100
77+ $3.2610 $251.0970
103+ $2.9237 $301.1411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,442 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess