EN
  • EN
  • DE

TPS62040DRCRG4

Part No TPS62040DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.2A SYNC 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.7V
Maximum Output Voltage 6V
Output Current 1.2A
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 055706-TPS62040DRCRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62040DRCRG4 CAD Model

Description

The TPS62040DRCRG4 is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the needs of a wide range of applications, particularly those requiring a compact, efficient, and reliable power supply solution.

Key Features:

  • High Efficiency: The converter boasts a high efficiency of up to 95%, minimizing heat generation and enabling operation in temperature-sensitive applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.5V to 6V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.7V to the input voltage, providing flexibility for different voltage requirements.
  • Low Output Ripple: The device ensures low output voltage ripple, which is critical for powering noise-sensitive circuits such as RF or precision analog systems.
  • Power Save Mode: It includes a power save mode for improved efficiency at light loads, extending battery life in portable applications.
  • Small Package: The TPS62040DRCRG4 is available in a small 3x3mm QFN package, ideal for space-constrained applications.

Applications:

With its versatile features, the TPS62040DRCRG4 is well-suited for a range of applications, including:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Smartphones and PDAs
  • Digital cameras and audio players
  • Medical and healthcare devices

The TPS62040DRCRG4 is a testament to Texas Instruments' commitment to providing innovative, high-quality power management solutions. Whether you're developing a new portable device or upgrading an existing system, this step-down converter is designed to deliver the performance and reliability that your project demands.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1340 $51.0300
110+ $0.9305 $102.3550
170+ $0.9014 $153.2380
230+ $0.8724 $200.6520
300+ $0.8433 $252.9900
400+ $0.7560 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess