EN
  • EN
  • DE

TPS62046DGQRG4

Part No TPS62046DGQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 3.3V 1.2A SYNC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.2A
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 213395-TPS62046DGQRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62046DGQRG4 CAD Model

Description

Product Overview: TPS62046DGQRG4 from Texas Instruments

The TPS62046DGQRG4 is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to provide a compact, efficient, and reliable power supply solution for various applications such as portable devices, wireless communications, and digital consumer electronics.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.5V to 6V, making it versatile for different power sources, including single-cell Li-Ion batteries or 3-cell NiMH/NiCd batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.7V to the input voltage, allowing for a wide range of output voltages to meet the needs of various applications.
  • High Efficiency: The TPS62046DGQRG4 features up to 95% efficiency, which helps in reducing power loss and improving battery life in portable devices.
  • Switching Frequency: With a 2.25MHz fixed switching frequency, the device allows for the use of small surface-mount inductors and capacitors, which contributes to a reduction in the overall solution size.
  • Power Save Mode: To improve efficiency at light loads, the converter enters a power save mode, which ensures optimal power consumption across the entire load range.
  • Thermal and Overcurrent Protection: The IC includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system it powers from potential damage due to excessive heat or current.
  • Package: It comes in a compact 10-pin MSOP PowerPAD package, which is ideal for space-constrained applications.

Applications

The TPS62046DGQRG4 is suitable for a wide array of applications, including:

  • Smartphones and Tablets
  • Wireless LAN Card and Modules
  • Portable Media Players
  • Digital Cameras and Camcorders
  • GPS Devices
  • Other Battery-Powered Devices

With its high efficiency, compact size, and versatile features, the TPS62046DGQRG4 from Texas Instruments stands out as an excellent choice for designers who require a reliable and high-performance power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess