EN
  • EN
  • DE

TPS62067QDSGRQ1

Part No TPS62067QDSGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TPS6206x-Q1 3-MHz 2-A Step-Down Converter in 2 SON Package | IC REG BUCK ADJUSTABLE 2A 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 2.9V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 6V
Output Current 2A
Switching Frequency 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272840-TPS62067QDSGRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62067QDSGRQ1 CAD Model

Description

The TPS62067QDSGRQ1 is a high-efficiency synchronous step-down converter from Texas Instruments, designed specifically for automotive and industrial applications. This advanced power solution is engineered to meet the stringent requirements of the automotive industry, including the AEC-Q100 standard, ensuring reliability and performance in harsh environments.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.5V to 6V, making it versatile for various automotive power systems.
  • Output Voltage Range: It provides an adjustable output voltage range from 0.6V to 4V, allowing flexibility in powering different automotive subsystems.
  • High Efficiency: The TPS62067QDSGRQ1 boasts high efficiency with a 2.5MHz fixed switching frequency, which minimizes the size of external components and helps in maintaining low power losses.
  • Current Capability: It can deliver up to 2A of continuous output current, suitable for powering high-load applications.
  • Thermal Performance: Enhanced thermal performance is ensured with a 2mm x 2mm QFN package, which provides excellent power dissipation and space-saving on the PCB.
  • Protection Features: The device includes over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The TPS62067QDSGRQ1 is ideal for a variety of automotive applications, including infotainment systems, GPS navigation, camera modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial applications requiring a high level of reliability and performance.

Quality and Reliability

As a Q1-grade component, the TPS62067QDSGRQ1 meets the highest quality standards of Texas Instruments for automotive products. It is designed to withstand the rigorous conditions of the automotive environment, providing dependable performance over a wide temperature range.

For detailed specifications, application notes, and evaluation modules, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3751 $52.2522
52+ $1.9488 $101.3376
80+ $1.8879 $151.0320
110+ $1.8270 $200.9700
142+ $1.7661 $250.7862
190+ $1.5834 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess