EN
  • EN
  • DE

TPS62110QRSARQ1

Part No TPS62110QRSARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.1V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 1.153V
Maximum Output Voltage 16V
Output Current 1.5A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 034342-TPS62110QRSARQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62110QRSARQ1 CAD Model

Description

Product Overview: TPS62110QRSARQ1 from Texas Instruments

The TPS62110QRSARQ1 is a highly efficient synchronous step-down DC/DC converter manufactured by Texas Instruments. Designed to meet the rigorous demands of automotive and industrial applications, this advanced converter is a testament to Texas Instruments' commitment to providing robust and reliable power solutions.

With an input voltage range of 3.1 V to 17 V, the TPS62110QRSARQ1 is versatile enough to operate from a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated power supplies. This flexibility makes it an ideal choice for a wide range of applications.

The device features a fixed switching frequency of 2.25 MHz, which allows for small external components, thereby reducing the overall solution size—a critical factor in space-constrained applications. Moreover, the high frequency operation enables a fast transient response, ensuring stable performance even under dynamic load conditions.

Efficiency is a key attribute of the TPS62110QRSARQ1, with its synchronous step-down design minimizing power loss during conversion. This leads to high power efficiency, which is crucial for extending battery life in portable applications and reducing thermal stress in enclosed environments.

The TPS62110QRSARQ1 also incorporates a range of protective features to safeguard against faults and ensure long-term reliability. These include over-temperature protection, over-current protection, and an under-voltage lockout, which prevents the device from operating under inadequate power conditions that could potentially cause harm to the system.

This converter is available in a thermally enhanced 16-pin QFN package, which provides excellent power dissipation and small footprint on the PCB. The device's automotive qualification (Q1) denotes that it has passed stringent testing for reliability and performance under extreme conditions, making it suitable for automotive power systems such as infotainment, navigation, and Advanced Driver Assistance Systems (ADAS).

In summary, the TPS62110QRSARQ1 is a high-performance, feature-rich DC/DC converter that offers design flexibility, efficiency, and reliability for a broad array of power management applications.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6017 $52.0340
47+ $2.1347 $100.3309
73+ $2.0680 $150.9640
100+ $2.0013 $200.1300
130+ $1.9346 $251.4980
173+ $1.7345 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,055 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess