The TPS62112RSAT is a highly efficient synchronous step-down DC/DC converter from Texas Instruments, designed to cater to the needs of various applications requiring a compact power management solution. This versatile converter is part of TI's extensive portfolio of power management integrated circuits that are engineered to provide reliable and efficient power conversion in a small package.
Key Features
- High Efficiency: With its synchronous step-down converter design, the TPS62112RSAT can achieve up to 95% efficiency, ensuring minimal power loss during the conversion process and making it suitable for battery-powered devices.
- Adjustable Output Voltage: The output voltage of the TPS62112RSAT can be adjusted from 1.8V to 6V, allowing for a wide range of applications and compatibility with various devices.
- Low Dropout Operation: It supports low dropout operation, which maintains efficiency even when the input voltage is very close to the output voltage, making it ideal for applications with a narrow input voltage range.
- Power Save Mode: To enhance battery life, the TPS62112RSAT includes a power save mode that reduces the quiescent current during light load conditions.
- Thermal and Overcurrent Protection: The device incorporates built-in thermal shutdown and overcurrent protection features to safeguard the system under abnormal conditions.
Applications
The TPS62112RSAT is suitable for a multitude of applications, including but not limited to:
- Portable and battery-powered equipment
- Wireless communication devices
- Power supply for DSPs and microcontrollers
- Point of Load (POL) conversions
Technical Specifications
- Input Voltage Range: 3.1V to 17V
- Output Current: Up to 1.5A
- Switching Frequency: 1MHz (typical)
- Package: 16-Pin QFN
The TPS62112RSAT's compact size, combined with its high efficiency and flexible features, makes it an excellent choice for designers looking to optimize power management in space-constrained applications.