EN
  • EN
  • DE

TPS6213013AQRGTRQ1

Part No TPS6213013AQRGTRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.3V 3A 16VQFN / Buck Switching Regulator IC Positive Fixed 1.3V 1 Output 3A 16-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 1.3V
Current - Output 3A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number TPS6213013
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45535-6,2156-TPS6213013AQRGTRQ1,TPS6213013AQRGTRQ1-ND,TEXTISTPS6213013AQRGTRQ1,-296-45535-1-ND,296-45535-2,296-45535-1
Standard Package 3,000
Win Source Part Number 1317769-TPS6213013AQRGTRQ1
Ultra Librarian 3D Model Ultra Librarian TPS6213013AQRGTRQ1 CAD Model

Description

The TPS62130AQRGTRQ1 from Texas Instruments is a high-efficiency synchronous step-down DC/DC converter optimized for automotive applications. It is designed to provide a compact and reliable power solution for systems with a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 17V, making it versatile for various automotive power systems.
  • High Efficiency: With its synchronous step-down converter design, it achieves high efficiency, which is crucial for reducing thermal load and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, allowing for a wide range of applications and compatibility with different loads.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization.
  • Automotive Qualified: Being AEC-Q100 qualified, it meets the stringent requirements of automotive applications.
  • Thermal Shutdown: The thermal shutdown feature enhances the safety and longevity of the device by preventing operation beyond its temperature limits.

Applications

The TPS62130AQRGTRQ1 is suitable for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other power-sensitive electronic modules. Its ability to maintain stable operation over a broad voltage range and under variable load conditions makes it an essential component in modern vehicle power designs.

Package and Availability

This converter is available in a 16-pin QFN package (RGQ), which offers a compact footprint while allowing for efficient heat dissipation. The part number TPS62130AQRGTRQ1 indicates the tape and reel packaging option, which is ideal for automated manufacturing processes.

With its robust design and flexible features, the TPS62130AQRGTRQ1 by Texas Instruments stands out as an efficient power management solution for the demanding environment of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5412 $50.8240
48+ $2.0851 $100.0848
75+ $2.0200 $151.5000
103+ $1.9548 $201.3444
133+ $1.8897 $251.3301
178+ $1.6942 $301.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess