EN
  • EN
  • DE

TPS62130AGRGTT

Part No TPS62130AGRGTT
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1427+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720932-TPS62130AGRGTT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62130AGRGTT CAD Model

Description

The TPS62130AGRGTT is a high-efficiency synchronous step-down DC/DC converter manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to meet the needs of a wide range of applications, including portable electronics, networking equipment, and industrial systems. Its compact QFN package and high level of integration make it a popular choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The TPS62130AGRGTT operates with an input voltage range from 3 to 17 volts, accommodating various power sources and ensuring versatility across different platforms.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.9 to 6 volts, allowing designers to tailor the output to specific requirements.
  • High Efficiency: With up to 95% efficiency, this converter ensures minimal power loss and helps extend battery life in portable applications.
  • Low Ripple: The device is engineered to produce low output voltage ripple, which is critical for powering sensitive electronic components.
  • Compact Size: The 16-pin QFN package is space-efficient, making it ideal for compact PCB layouts.
  • Thermal Protection: Built-in thermal shutdown and over-current protection safeguard the device and the system from damage due to overheating or excessive current conditions.

Applications

The versatile nature of the TPS62130AGRGTT makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Networking and telecommunication devices
  • Industrial control systems
  • Point-of-load power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS62130AGRGTT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Support and Resources

Designers can access a wealth of resources, including datasheets, application notes, and design tools, directly from the Texas Instruments website to facilitate the integration of the TPS62130AGRGTT into their projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess