EN
  • EN
  • DE

TPS62131RGTR

Part No TPS62131RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 3A 16QFN / 3-17V 3A Step-Down Converter in 3x3 QFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 17V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 3A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series TPS62131
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811620-TPS62131RGTR
Ultra Librarian 3D Model Ultra Librarian TPS62131RGTR CAD Model

Description

The TPS62131RGTR is a high-efficiency synchronous step-down converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the TPS6213x family of devices that are optimized for systems requiring a low-voltage power supply from a single Li-Ion battery or from a 3.3V or 5V input rail.

Key Features

  • Wide Input Range: The device supports an input voltage range from 3V to 17V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, allowing for a wide range of power supply needs.
  • High Efficiency: With an efficiency of up to 95%, the TPS62131RGTR minimizes power loss and heat generation, which is crucial for battery-powered devices.
  • Compact Design: The device comes in a 16-pin QFN package and requires a minimal number of external components, saving board space and reducing the overall solution size.
  • Low Dropout Mode: It operates in 100% duty cycle for low dropout operations, ensuring a continuous power supply even when the input voltage is close to the output voltage.
  • Power Save Mode: For light-load efficiency, the TPS62131RGTR features a Power Save Mode that reduces quiescent current and maintains high efficiency over the entire load range.

Applications

The TPS62131RGTR is suitable for a variety of applications including, but not limited to:

  • Portable and battery-powered equipment
  • Tablets, notebooks, and e-readers
  • Data storage systems
  • Power supplies for DSPs, FPGAs, and microcontrollers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPS62131RGTR is no exception, as it is built to meet the high standards expected from TI products. It includes thermal shutdown and over-current protection to ensure safe operation under various conditions.

Ordering Information

The TPS62131RGTR is supplied in a tape and reel packaging, which is ideal for automated assembly processes. For detailed product specifications, technical documents, and ordering information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5162 $53.0670
85+ $1.2441 $105.7485
125+ $1.2052 $150.6500
175+ $1.1663 $204.1025
225+ $1.1275 $253.6875
300+ $1.0108 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess