EN
  • EN
  • DE

TPS62133AQRGTTQ1

Part No TPS62133AQRGTTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A SYNC 16QFN / Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 5V 3A Automotive 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, DCS-Control
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 17V
Output Voltage 5V
Output Current 3A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 798058-TPS62133AQRGTTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62133A-Q1
Introduction Date June 26, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62133AQRGTTQ1 CAD Model

Description

TPS62133AQRGTTQ1 - Texas Instruments Automotive Step-Down Converter

The TPS62133AQRGTTQ1 is a high-efficiency synchronous step-down converter brought to you by Texas Instruments, specifically designed for automotive applications. This robust power management IC is capable of delivering up to 3 A of continuous output current with a wide input voltage range of 3 V to 17 V, making it suitable for a variety of automotive power systems.

With its adjustable output voltage range from 0.9 V to 6 V, the TPS62133AQRGTTQ1 offers flexibility to power the latest microprocessors and FPGA devices. The device features a fixed-frequency operation with a programmable switching frequency from 2.25 MHz to 2.5 MHz, which allows for a compact solution with small external components.

The TPS62133AQRGTTQ1 incorporates several advanced features to ensure reliable operation in the challenging automotive environment. It includes a Power Good output for sequencing and monitoring, as well as a soft-start feature to minimize inrush current during startup. Over-temperature and over-current protections are built-in to safeguard the device and the system under extreme conditions.

This step-down converter is provided in a 16-pin QFN package and is fully AEC-Q100 qualified for automotive applications. It is designed to meet the stringent requirements of automotive systems, including the ability to withstand the stop-start, cold-crank, and load-dump conditions commonly encountered in automotive power supplies.

Key features of the TPS62133AQRGTTQ1 include:

  • 3 A continuous output current capability
  • Wide input voltage range: 3 V to 17 V
  • Adjustable output voltage: 0.9 V to 6 V
  • Programmable switching frequency: 2.25 MHz to 2.5 MHz
  • High efficiency synchronous step-down operation
  • Power Good output, soft-start, and enable pin
  • Over-temperature and over-current protection
  • AEC-Q100 qualified for automotive applications
  • 16-pin QFN package

The TPS62133AQRGTTQ1 is an ideal power solution for automotive electronics, infotainment systems, advanced driver-assistance systems (ADAS), and other applications that require a reliable, high-performance power supply.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8994 $51.2838
57+ $1.7792 $101.4144
88+ $1.7191 $151.2808
126+ $1.5989 $201.4614
163+ $1.5388 $250.8244
203+ $1.4787 $300.1761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess