EN
  • EN
  • DE

TPS621351RGXR

Part No TPS621351RGXR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 11VQFN / High Accuracy 3-V to 17-V 3.5-A Step-Down Converters with DCS-Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 17V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 12V
Current - Output 3.5A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 11-VFQFN
Supplier Device Package 11-VQFN-HR (2x3)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813694-TPS621351RGXR
Ultra Librarian 3D Model Ultra Librarian TPS621351RGXR CAD Model

Description

Product Overview: TPS62135RGXR by Texas Instruments

The TPS62135RGXR is a cutting-edge, high-efficiency synchronous step-down converter designed and manufactured by Texas Instruments. It is part of their extensive line of power management integrated circuits, renowned for their reliability and performance in a variety of applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3 V to 17 V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9 V to 6 V, allowing for a broad range of uses in different circuit designs.
  • High Efficiency: With an efficiency of up to 95%, the TPS62135RGXR ensures minimal power loss and heat generation, making it suitable for power-sensitive applications.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered devices, enhancing battery life and reducing power consumption when in standby mode.
  • Advanced Power Management: The device features a 4 MHz fixed frequency operation which helps in minimizing the size of external components and maintaining a compact design footprint.
  • Protection Features: It includes a range of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe operation under abnormal conditions.

Applications

The TPS62135RGXR is suitable for a wide array of applications including but not limited to:

  • Portable and battery-powered equipment
  • Single Li-Ion battery-powered products
  • WiFi and communications equipment
  • Field Programmable Gate Arrays (FPGAs)
  • Microprocessors and DSPs

Package and Quality

Encased in a highly compact QFN package, the TPS62135RGXR is designed to fit into space-constrained environments while maintaining high thermal performance. Texas Instruments' commitment to quality ensures that each device meets rigorous standards, providing reliable and consistent performance for the end-user.

Conclusion

In conclusion, the TPS62135RGXR from Texas Instruments is a highly versatile and efficient solution for modern electronic devices requiring a reliable power supply. Its advanced features and robust protection mechanisms make it an excellent choice for engineers and designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5577 $54.5195
80+ $1.2781 $102.2480
125+ $1.2382 $154.7750
170+ $1.1983 $203.7110
220+ $1.1583 $254.8260
290+ $1.0385 $301.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,170 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess