EN
  • EN
  • DE

TPS62140ARGTR

Part No TPS62140ARGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.9V to 6V 2A 16-Pin VQFN EP T/R / IC REG BUCK ADJ 2A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 6V
Output Current 2A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 034354-TPS62140ARGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS62140A
Introduction Date June 29, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62140ARGTR CAD Model

Description

Overview of Texas Instruments TPS62140ARGTR

The TPS62140ARGTR is a highly efficient synchronous step-down converter designed by Texas Instruments (TI) for applications requiring power solutions in a compact footprint. This advanced power management integrated circuit (PMIC) is well-suited for battery-powered and energy-sensitive electronics due to its wide input voltage range and low quiescent current.

Key Features

  • Input Voltage Range: The TPS62140ARGTR operates over a wide input voltage range from 3V to 17V, making it versatile for various power supply configurations and capable of handling a broad spectrum of power sources.
  • High-Efficiency Synchronous Step-Down Converter: With its synchronous step-down regulator topology, the device achieves high efficiency, which is critical for maximizing battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, providing flexibility to power a wide range of components.
  • Low Quiescent Current: The TPS62140ARGTR boasts a low quiescent current under light load conditions, which reduces power consumption when the system is in standby or operates with light loads.
  • Power Save Mode: For improved efficiency at light loads, the device includes a power save mode that reduces switching losses by entering a low-frequency operation.
  • Package: The device comes in a small 16-pin QFN package (RGT), optimized for space-constrained applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure reliable operation and safeguard the device and the system it powers from damage due to excessive temperatures or current conditions.

Applications

The TPS62140ARGTR is ideal for powering a diverse array of devices, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless power systems
  • Tablets and e-readers
  • Smart home devices
  • Industrial controls

With its combination of efficiency, adjustability, and protection features, the TPS62140ARGTR from Texas Instruments represents a robust power solution for designers looking to optimize their systems for both performance and size.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0192 $50.9600
120+ $0.8363 $100.3560
190+ $0.8102 $153.9380
260+ $0.7840 $203.8400
330+ $0.7579 $250.1070
445+ $0.6795 $302.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,750 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess