EN
  • EN
  • DE

TPS62147RGXT

Part No TPS62147RGXT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 11VQFN  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series DCS-Control™
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 12V
Current - Output 2A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 11-VFQFN
Supplier Device Package 11-VQFN-HR (2x3)
Base Product Number TPS62147
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS62147RGXT,TEXTISTPS62147RGXT,296-49510-2,296-49510-1,TPS62147RGXT-ND,296-49510-6
Standard Package 250
Win Source Part Number 1101014-TPS62147RGXT
Ultra Librarian 3D Model Ultra Librarian TPS62147RGXT CAD Model

Description

Overview of Texas Instruments TPS62147RGXT

The TPS62147RGXT is a high-efficiency synchronous step-down converter from Texas Instruments, designed for applications that require low power consumption and a compact footprint. This advanced power solution is ideal for battery-powered devices, as well as for powering sensitive electronic circuits in various industrial, consumer, and telecom applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 17V, making it versatile for various power sources.
  • High Efficiency: With its synchronous step-down regulator design, the TPS62147RGXT achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.9V to 6V, providing flexibility to power a wide range of components.
  • Compact Package: Housed in a 16-pin QFN package, the device saves valuable board space.
  • Low Dropout Mode: The converter operates in a 100% duty cycle low-dropout mode, ensuring continuous operation even during low input voltage conditions.
  • Power Save Mode: For improved efficiency at light loads, the TPS62147RGXT features a power save mode that reduces quiescent current.
  • Protection Features: It includes over-temperature protection, over-current protection, and under-voltage lockout to safeguard the device and the system it powers.

Applications

The versatility of the TPS62147RGXT allows it to be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Wireless power supplies
  • Point of Load (PoL) conversions
  • Energy harvesting
  • Industrial and automation systems

Why Choose the TPS62147RGXT

For designers looking for a reliable and efficient power management solution, the TPS62147RGXT stands out with its high efficiency, wide input voltage range, and adjustable output voltage. Its advanced protection features ensure long-term reliability, while its small package size makes it an excellent choice for space-constrained applications. Whether it's for a new design or upgrading an existing one, the TPS62147RGXT from Texas Instruments is a power converter that delivers performance and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1320 $50.9400
95+ $1.0603 $100.7285
150+ $1.0245 $153.6750
210+ $0.9529 $200.1090
275+ $0.9171 $252.2025
345+ $0.8812 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,890 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess