EN
  • EN
  • DE

TPS62148RGXR

Part No TPS62148RGXR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 11VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Manufacturer Texas Instruments
Series DCS-Control™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 11-VFQFN
Case / Package 11-VQFN-HR (2x3)
Family Name TPS62148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52018-2, 296-52018-1, 296-52018-6, TPS62148RGXR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937295-TPS62148RGXR
Ultra Librarian 3D Model Ultra Librarian TPS62148RGXR CAD Model

Description

The TPS62148RGXR from Texas Instruments is a highly efficient synchronous step-down converter designed for use in portable and space-constrained applications. This integrated power solution is capable of providing up to 1A of continuous output current over a wide input voltage range of 3V to 17V, making it an ideal choice for powering a variety of devices from single-cell Li-Ion batteries to 12V intermediate power rails.

Key Features

  • High Efficiency: With its advanced 2.25MHz fixed-frequency switching architecture and synchronous rectification, the TPS62148RGXR achieves high efficiency across a wide load range, which is critical for extending battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 6V, allowing designers to tailor the voltage to the specific needs of their application.
  • Power Save Mode: To maintain high efficiency at light loads, the TPS62148RGXR includes a Power Save Mode that reduces switching frequency to minimize quiescent current draw.
  • Compact Package: Offered in a 2x2mm 11-pin QFN package, the TPS62148RGXR is designed for space-saving on PCBs, without compromising performance.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the load from damage due to overheating or excessive current conditions.

Applications

The versatile nature of the TPS62148RGXR makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless Power Supplies
  • Point of Load Conversions
  • Energy Harvesting
  • Industrial and Automotive Supplies

With its combination of high efficiency, wide input voltage range, and compact size, the TPS62148RGXR from Texas Instruments stands out as a robust power management solution for designers looking to optimize their power systems in terms of performance and space.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9745 $53.5975
130+ $0.7996 $103.9480
195+ $0.7746 $151.0470
270+ $0.7496 $202.3920
345+ $0.7247 $250.0215
465+ $0.6497 $302.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess