EN
  • EN
  • DE

TPS62153RGTT

Part No TPS62153RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-17V 1A Step-Down Converter in 3x3 QFN Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DCS-Control
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 17V
Output Voltage 5V
Output Current 1A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 758942-TPS62153RGTT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS62153
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian TPS62153RGTT CAD Model

Description

Overview of Texas Instruments TPS62153RGTT

The TPS62153RGTT from Texas Instruments is a highly efficient synchronous step-down DC/DC converter tailored for applications requiring low-power and high-performance voltage conversion. It is designed to support a wide range of input voltages from 3V to 17V, making it versatile for various power supply designs.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage range from 0.9V to 6V, allowing designers to customize the voltage level according to their specific circuit requirements.
  • High Efficiency: With its synchronous step-down regulator topology, the TPS62153RGTT achieves high efficiency over a wide load current range, which is essential for battery-powered applications to extend battery life.
  • Power Save Mode: It features an innovative power save mode that maintains high efficiency during light load operations, further conserving energy when full power isn't necessary.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the system against potential damage from overheating or excessive current draw.
  • Compact Package: Encased in a 16-pin QFN package, the TPS62153RGTT offers a compact solution, ideal for space-constrained applications.

Applications

The TPS62153RGTT is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ASIC/DSP power supplies
  • Wireless and telecom power systems
  • Industrial and automotive applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS62153RGTT is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring reliable performance under a range of environmental conditions.

For design engineers looking for a flexible, efficient, and reliable voltage conversion solution, the TPS62153RGTT from Texas Instruments is an excellent choice that balances performance with compactness and energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess