EN
  • EN
  • DE
  • IT

TPS62184YZFT

Part No TPS62184YZFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A 24DSBGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 24-UFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 3.5V
Current - Output 6A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA
Base Product Number TPS62184
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356443-TPS62184YZFT
Ultra Librarian 3D Model Ultra Librarian TPS62184YZFT CAD Model

Description

Introducing the TPS62184YZFT from Texas Instruments

The TPS62184YZFT is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, efficient, and versatile step-down converter is engineered to meet the stringent power requirements of modern portable and space-constrained electronics.

High-Efficiency Step-Down Converter

At its core, the TPS62184YZFT features a synchronous step-down converter that delivers high efficiency across a wide load range. This efficiency is achieved through TI's innovative switch-mode power supply technology, which minimizes power loss during conversion, thereby extending battery life in portable applications.

Flexible Power Supply Solution

The device operates over a wide input voltage range from 3 V to 17 V, making it suitable for a variety of power sources, including single-cell and multi-cell batteries, as well as 5 V and 12 V intermediate power rails. It can provide an adjustable output voltage that can be set from 0.9 V to 6 V, accommodating a broad array of low-power ICs and systems.

Advanced Features for Robust Performance

The TPS62184YZFT is equipped with a host of advanced features to ensure reliable performance in diverse operating conditions. These features include soft start-up to prevent inrush current spikes, power good output for sequencing and monitoring, and over-temperature and over-current protections to safeguard the IC and the system it powers.

Compact, User-Friendly Design

This power solution comes in a compact 14-pin VQFN package, which is ideal for space-constrained applications. The small footprint does not compromise its thermal performance, ensuring that the device operates within its temperature range even in tight spaces. Furthermore, the TPS62184YZFT is designed with simplicity in mind, requiring minimal external components, which simplifies the design process and accelerates time-to-market for product developers.

Applications

The versatility of the TPS62184YZFT makes it an excellent choice for a wide range of applications, including but not limited to portable electronics, wireless modems, smart meters, and IoT devices. Its ability to provide a stable and efficient power supply under varying conditions makes it a reliable choice for designers looking to enhance the performance and longevity of their products.

With the TPS62184YZFT, Texas Instruments continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0204 $60.2448
28+ $4.1194 $115.3432
43+ $3.9906 $171.5958
59+ $3.8619 $227.8521
76+ $3.7332 $283.7232
101+ $3.3470 $338.0470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess