EN
  • EN
  • DE

TPS62223DDCT

Part No TPS62223DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK 2.3V 0.4A SYNC TSOT23 / Conv DC-DC 2.5V to 6V Synchronous Step Down Single-Out 2.3V 0.4A 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 2.3V
Output Current 400mA
Frequency - Switching 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 798068-TPS62223DDCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62223
Introduction Date April 10, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62223DDCT CAD Model

Description

Product Overview: TPS62223DDCT by Texas Instruments

The TPS62223DDCT is a high-efficiency synchronous step-down DC/DC converter brought to you by Texas Instruments, a global leader in semiconductor solutions. This compact and versatile power management integrated circuit (PMIC) is designed to meet the stringent power requirements of battery-powered applications, including portable devices, wearables, and IoT sensors.

Key Features

  • High Efficiency: The TPS62223DDCT boasts an impressive efficiency rate that can reach up to 95%, ensuring minimal power loss during conversion and extending battery life in portable applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 1.8V to 6V, allowing for flexible use across various devices and applications.
  • Low Quiescent Current: With a low quiescent current of just 17µA, this converter significantly reduces standby power consumption, which is crucial for battery-powered devices.
  • Power Save Mode: The device includes a power save mode that optimizes efficiency at light loads, further conserving energy when full power is not required.
  • High Switching Frequency: Operating at a 2.25MHz fixed switching frequency, the TPS62223DDCT allows the use of small inductors and capacitors, resulting in a compact solution ideal for space-constrained applications.

Performance and Reliability

The TPS62223DDCT is designed to deliver stable and reliable performance. It features over-temperature and over-current protection, enhancing the safety and durability of your design. Moreover, the device's excellent transient response helps maintain a stable output voltage during sudden load changes, which is essential for sensitive electronic equipment.

Package and Design

This step-down converter comes in a small 6-pin SOT-23 package, which is highly valued in modern electronics where board space is at a premium. The TPS62223DDCT's compact footprint and minimal external component requirements make it an ideal choice for sleek, lightweight designs without compromising on power efficiency.

With its combination of efficiency, adjustability, and compact size, the TPS62223DDCT from Texas Instruments stands out as an exemplary power solution for designers looking to enhance the performance of their battery-powered devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess