EN
  • EN
  • DE

MCP73113T-06SI/MF

Part No MCP73113T-06SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CEL 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name MCP73113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP73113T-06SI/MFTR, MCP73113T-06SI/MFCT, MCP73113T-06SI/MFDKR, MCP73113T-06SI/MF-ND
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926731-MCP73113T-06SI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73113T-06SI/MF CAD Model

Description

Microchip Technology's MCP73113T-06SI/MF Single-Cell Li-Ion/Li-Polymer Charge Management Controller

The MCP73113T-06SI/MF is a highly integrated lithium-ion/lithium-polymer charge management controller from Microchip Technology, designed to provide efficient charging solutions for single-cell Li-Ion or Li-Polymer batteries. This miniature device is a member of Microchip's extensive power management family, offering advanced features in a compact, surface-mount package, ideal for space-constrained applications.

This charge management controller is equipped with a range of features that ensure the safety and longevity of battery-powered systems. It provides constant current (CC) and constant voltage (CV) charging modes, which are critical for maintaining the health and charge efficiency of lithium-based batteries. The MCP73113T-06SI/MF operates with a preset charge voltage of 4.2V, which is the standard voltage for single-cell Li-Ion batteries, and supports a maximum charge current of 500mA.

One of the key benefits of this product is its integrated safety features. These include cell temperature monitoring, which prevents charging if the battery temperature is outside a specified range, and under-voltage lockout (UVLO), which ensures that the device operates only when the input voltage is within an acceptable range. Additionally, the MCP73113T-06SI/MF provides over-current protection and automatic charge termination upon charge completion, which helps prevent overcharging and potential damage to the battery.

The device is also designed for ease of use, with minimal external components required for operation. This simplifies the design and reduces the overall bill of materials for the end product. Its small form factor, the 10-DFN (3x3 mm) package, makes the MCP73113T-06SI/MF an excellent choice for portable electronic devices such as digital cameras, Bluetooth headsets, and personal media players.

Overall, Microchip's MCP73113T-06SI/MF charge management controller is a reliable and high-performance solution for single-cell lithium battery charging, offering both precision and protection to extend the life of your battery-powered applications.

For further information and complete technical specifications, designers and engineers are encouraged to consult the datasheet and support documentation available on Microchip Technology's official website.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Texas Instruments
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Lowest to $7.4430
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9214 $52.5852
42+ $2.3970 $100.6740
65+ $2.3221 $150.9365
89+ $2.2472 $200.0008
116+ $2.1723 $251.9868
155+ $1.9476 $301.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,876 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess