The TPS622312DRYR by Texas Instruments is a highly efficient synchronous step-down DC-DC converter tailored for ultra-low power applications. This compact device is designed to meet the rigorous power management requirements of portable and battery-powered electronics, offering a perfect solution for designers looking to optimize power consumption and extend battery life.
Key Features
- High Efficiency: The TPS622312DRYR boasts an impressive efficiency rate that can reach up to 95%, ensuring minimal power loss during the conversion process.
- Adjustable Output Voltage: The device provides an adjustable output voltage range from 1.8 V to 6 V, allowing it to cater to a variety of power requirements for different electronic components.
- Low Quiescent Current: With a low quiescent current of just 17 μA, this converter is an excellent choice for battery-powered applications where power conservation is critical.
- Power Save Mode: It features an advanced power save mode that reduces the switching frequency under light load conditions, further conserving energy and prolonging battery life.
- Small Package Size: The TPS622312DRYR comes in a tiny 2x2mm SON package, making it ideal for space-constrained applications.
Applications
The versatility of the TPS622312DRYR makes it suitable for a broad range of applications, including but not limited to:
- Smartphones and Tablets
- Wearable Technology
- Wireless Power Supplies
- Portable Medical Devices
- Energy Harvesting Systems
Technical Specifications
Parameter
Value
Input Voltage Range
2.5 V to 6 V
Output Voltage Range
1.8 V to 6 V (adjustable)
Output Current
Up to 500 mA
Switching Frequency
2.25 MHz
Package
6-Pin SON
For engineers and designers seeking a reliable and efficient power solution, the TPS622312DRYR from Texas Instruments offers the perfect blend of performance, flexibility, and compactness.