EN
  • EN
  • DE

MAX17644BATE+

Part No MAX17644BATE+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5V TO 36V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000844-MAX17644BATE+
Manufacturer Analog Devices Inc
Category Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Series Himalaya
Package Tray
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Current - Output 2.7A
Output Type Fixed
Ultra Librarian 3D Model Ultra Librarian MAX17644BATE+ CAD Model

Description

The MAX17644BATE+ is a high-performance, high-efficiency, synchronous step-down DC-DC converter module designed by Analog Devices Inc., a leader in the manufacture of integrated circuits for analog and mixed-signal processing. This compact power solution is ideal for a wide range of applications including industrial, automotive, and communications systems where efficient voltage regulation is critical.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range from 4V to 42V, making it versatile for various supply voltages.
  • Output Voltage: It delivers a highly adjustable output voltage from 0.6V up to 90% of the input voltage, allowing for a broad range of use-cases.
  • High Efficiency: With synchronous rectification and a peak efficiency of up to 90%, the MAX17644BATE+ ensures minimal power loss during conversion.
  • Compact Package: Encased in a small 16-pin TQFN package, it is suitable for space-constrained applications.
  • Protection Features: The device includes a variety of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing system reliability and safety.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.2MHz, which allows for optimization between efficiency and external component size.

Applications:

The MAX17644BATE+ is well-suited for powering sensitive electronic devices due to its stable output and robust protection features. Its applications span across:

  • Automotive infotainment and navigation systems
  • Industrial control and automation systems
  • Telecommunications equipment
  • Portable and battery-operated devices

Conclusion:

With its wide input voltage range, high efficiency, and compact form factor, the MAX17644BATE+ from Analog Devices Inc. is an excellent choice for engineers and designers looking for a reliable and versatile power management solution. Its advanced protection features and adjustable parameters ensure that it can be tailored to meet the specific needs of a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess